☰
25PK10000MEFC18X35.5
25PK10000MEFC18X35.5
Active
Description:  CAP ALUM 10000UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $2.68
In Stock: 25680
25PK10000MEFC18X35.5 Specification
Specification
Part No
25PK10000MEFC18X35.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.9 A @ 120 Hz
Size / Dimension
3.335 A @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.476" (37.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
25PK10000MEFC18X35.5 PDF Datasheet
25PK10000MEFC18X35.5 Related Parts
25PK10000MEFCGC18X35.5
25PK10000MEFCGC18X35.5
Rubycon
CAP ALUM 10000UF 20% 25V RADIAL
25PK10000MGC18X35.5
25PK10000MGC18X35.5
Rubycon
CAP ALUM 10000UF 20% 25V RADIAL
25PK1000MEFC10X16
25PK1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25PK1000MEFCCC10X16
25PK1000MEFCCC10X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25PK1000MT810X16
25PK1000MT810X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25PK100MEFC5X11
25PK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25PK2200MEFC12.5X20
25PK2200MEFC12.5X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25PK2200MEFCG412.5X20
25PK2200MEFCG412.5X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25PK2200MG412.5X20
25PK2200MG412.5X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25PK220MEFC6.3X11
25PK220MEFC6.3X11
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25PK220MEFCT16.3X11
25PK220MEFCT16.3X11
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25PK220MEFCTA6.3X11
25PK220MEFCTA6.3X11
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25PK10000MEFC18X35.5 Compare Parts
  • 25PK10000MEFC18X35.5 vs 25PX6800MEFCGC16X35.5
  • 25PK10000MEFC18X35.5 vs 25PX6800MEFC16X35.5
  • 25PK10000MEFC18X35.5 vs 25PX6800MEFC16X31.5
  • 25PK10000MEFC18X35.5 vs 25PX6800M16X31.5
  • 25PK10000MEFC18X35.5 vs 25PX47MEFCTA5X11
  • 25PK10000MEFC18X35.5 vs 25PX47MEFCT15X11
  • 25PK10000MEFC18X35.5 vs 25PX47MEFCFA5X11
  • 25PK10000MEFC18X35.5 vs 25PX47MEFC5X11
  • 25PK10000MEFC18X35.5 vs 25PX470MEFCTA8X11.5
  • 25PK10000MEFC18X35.5 vs 25PX470MEFCT78X11.5
  • 25PK10000MEFC18X35.5 vs 25PX470MEFC8X11.5
  • 25PK10000MEFC18X35.5 vs 25PX4700MEFCGC16X25
  • 25PK10000MEFC18X35.5 vs 25PX4700MEFC16X25
  • 25PK10000MEFC18X35.5 vs 25PX33MEFC5X11
  • 25PK10000MEFC18X35.5 vs 25PX330MEFC8X11.5
  • 25PK10000MEFC18X35.5 vs 25PX220MTA6.3X11
  • 25PK10000MEFC18X35.5 vs 25PX220MEFCTA6.3X11
  • 25PK10000MEFC18X35.5 vs 25PX220MEFCT16.3X11
  • 25PK10000MEFC18X35.5 vs 25PX220MEFC6.3X11
  • 25PK10000MEFC18X35.5 vs 25PX2200MEFCG412.5X20
  • 25PK10000MEFC18X35.5 vs 25PX2200MEFC12.5X20
  • 25PK10000MEFC18X35.5 vs 25PX100MEFC5X11
  • 25PK10000MEFC18X35.5 vs 25PX1000MEFCT810X16
  • 25PK10000MEFC18X35.5 vs 25PX1000MEFC10X16
  • 25PK10000MEFC18X35.5 vs 25PX10000MEFC18X35.5
  • 25PK10000MEFC18X35.5 vs 25PK680MEFC10X12.5
  • 25PK10000MEFC18X35.5 vs 25PK6800MEFC16X31.5
  • 25PK10000MEFC18X35.5 vs 25PK470MEFCTA8X11.5
  • 25PK10000MEFC18X35.5 vs 25PK470MEFCT78X11.5
  • 25PK10000MEFC18X35.5 vs 25PK470MEFC8X11.5
  • 25PK10000MEFC18X35.5 vs 25PK470MCA8X11.5
  • 25PK10000MEFC18X35.5 vs 25PK4700MEFCGC16X25
  • 25PK10000MEFC18X35.5 vs 25PK4700MEFC16X25
  • 25PK10000MEFC18X35.5 vs 25PK4700M16X25
  • 25PK10000MEFC18X35.5 vs 25PK33MEFCTA5X11
  • 25PK10000MEFC18X35.5 vs 25PK33MEFCT15X11
  • 25PK10000MEFC18X35.5 vs 25PK33MEFC5X11
  • 25PK10000MEFC18X35.5 vs 25PK330MEFCTA8X11.5
  • 25PK10000MEFC18X35.5 vs 25PK330MEFCT78X11.5
  • 25PK10000MEFC18X35.5 vs 25PK330MEFC8X11.5
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!