☰
16WA470MEFCTA8X9
16WA470MEFCTA8X9
Not For New Designs
Description:  CAP ALUM 470UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $0.1049
In Stock: 42800
16WA470MEFCTA8X9 Specification
Specification
Part No
16WA470MEFCTA8X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WA
Packaging
Tape & Box (TB)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
380 mA @ 120 Hz
Size / Dimension
456 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
16WA470MEFCTA8X9 PDF Datasheet
16WA470MEFCTA8X9 Related Parts
16WA10000MEFC18X25
16WA10000MEFC18X25
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16WA10000MEFCGC18X25
16WA10000MEFCGC18X25
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16WA2200MEFC16X16
16WA2200MEFC16X16
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16WA2200MEFCGC16X16
16WA2200MEFCGC16X16
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16WA3300MEFC16X20
16WA3300MEFC16X20
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16WA3300MEFCGC16X20
16WA3300MEFCGC16X20
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16WA4700MEFC18X20
16WA4700MEFC18X20
Rubycon
CAP ALUM 4700UF 20% 16V RADIAL
16WA4700MEFCGC18X20
16WA4700MEFCGC18X20
Rubycon
CAP ALUM 4700UF 20% 16V RADIAL
16WA470MEFC10X9
16WA470MEFC10X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFC8X9
16WA470MEFC8X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFCT78X9
16WA470MEFCT78X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFCT810X9
16WA470MEFCT810X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFCTA8X9 Compare Parts
  • 16WA470MEFCTA8X9 vs 16WXA680MEFC10X9
  • 16WA470MEFCTA8X9 vs 16WXA6800MEFCGC18X25
  • 16WA470MEFCTA8X9 vs 16WXA6800MEFC18X25
  • 16WA470MEFCTA8X9 vs 16WXA470MEFCTA8X9
  • 16WA470MEFCTA8X9 vs 16WXA470MEFCT78X9
  • 16WA470MEFCTA8X9 vs 16WXA470MEFC8X9
  • 16WA470MEFCTA8X9 vs 16WXA4700MEFCGC18X20
  • 16WA470MEFCTA8X9 vs 16WXA4700MEFCGC18X16
  • 16WA470MEFCTA8X9 vs 16WXA4700MEFC18X20
  • 16WA470MEFCTA8X9 vs 16WXA4700MEFC18X16
  • 16WA470MEFCTA8X9 vs 16WXA330MEFCCE8X9
  • 16WA470MEFCTA8X9 vs 16WXA3300MEFCGC16X16
  • 16WA470MEFCTA8X9 vs 16WXA3300MEFC16X16
  • 16WA470MEFCTA8X9 vs 16WXA2200MEFCGC16X16
  • 16WA470MEFCTA8X9 vs 16WXA2200MEFC16X16
  • 16WA470MEFCTA8X9 vs 16WXA10000MEFCGC18X25
  • 16WA470MEFCTA8X9 vs 16WXA10000MEFC18X25
  • 16WA470MEFCTA8X9 vs 16WA680MEFCT810X9
  • 16WA470MEFCTA8X9 vs 16WA680MEFC10X9
  • 16WA470MEFCTA8X9 vs 16WA470MEFCT810X9
  • 16WA470MEFCTA8X9 vs 16WA470MEFCT78X9
  • 16WA470MEFCTA8X9 vs 16WA470MEFC8X9
  • 16WA470MEFCTA8X9 vs 16WA470MEFC10X9
  • 16WA470MEFCTA8X9 vs 16WA4700MEFCGC18X20
  • 16WA470MEFCTA8X9 vs 16WA4700MEFC18X20
  • 16WA470MEFCTA8X9 vs 16WA3300MEFCGC16X20
  • 16WA470MEFCTA8X9 vs 16WA3300MEFC16X20
  • 16WA470MEFCTA8X9 vs 16WA2200MEFCGC16X16
  • 16WA470MEFCTA8X9 vs 16WA2200MEFC16X16
  • 16WA470MEFCTA8X9 vs 16WA10000MEFCGC18X25
  • 16WA470MEFCTA8X9 vs 16WA10000MEFC18X25
  • 16WA470MEFCTA8X9 vs 16WXA330MEFC8X9
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend