☰
16WA10000MEFC18X25
16WA10000MEFC18X25
Not For New Designs
Description:  CAP ALUM 10000UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $1.3243
In Stock: 38280
16WA10000MEFC18X25 Specification
Specification
Part No
16WA10000MEFC18X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WA
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
16WA10000MEFC18X25 PDF Datasheet
16WA10000MEFC18X25 Related Parts
16WA10000MEFCGC18X25
16WA10000MEFCGC18X25
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16WA2200MEFC16X16
16WA2200MEFC16X16
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16WA2200MEFCGC16X16
16WA2200MEFCGC16X16
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16WA3300MEFC16X20
16WA3300MEFC16X20
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16WA3300MEFCGC16X20
16WA3300MEFCGC16X20
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16WA4700MEFC18X20
16WA4700MEFC18X20
Rubycon
CAP ALUM 4700UF 20% 16V RADIAL
16WA4700MEFCGC18X20
16WA4700MEFCGC18X20
Rubycon
CAP ALUM 4700UF 20% 16V RADIAL
16WA470MEFC10X9
16WA470MEFC10X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFC8X9
16WA470MEFC8X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFCT78X9
16WA470MEFCT78X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFCT810X9
16WA470MEFCT810X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFCTA8X9
16WA470MEFCTA8X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA10000MEFC18X25 Compare Parts
  • 16WA10000MEFC18X25 vs 16WXA680MEFC10X9
  • 16WA10000MEFC18X25 vs 16WXA6800MEFCGC18X25
  • 16WA10000MEFC18X25 vs 16WXA6800MEFC18X25
  • 16WA10000MEFC18X25 vs 16WXA470MEFCTA8X9
  • 16WA10000MEFC18X25 vs 16WXA470MEFCT78X9
  • 16WA10000MEFC18X25 vs 16WXA470MEFC8X9
  • 16WA10000MEFC18X25 vs 16WXA4700MEFCGC18X20
  • 16WA10000MEFC18X25 vs 16WXA4700MEFCGC18X16
  • 16WA10000MEFC18X25 vs 16WXA4700MEFC18X20
  • 16WA10000MEFC18X25 vs 16WXA4700MEFC18X16
  • 16WA10000MEFC18X25 vs 16WXA330MEFCCE8X9
  • 16WA10000MEFC18X25 vs 16WXA3300MEFCGC16X16
  • 16WA10000MEFC18X25 vs 16WXA3300MEFC16X16
  • 16WA10000MEFC18X25 vs 16WXA2200MEFCGC16X16
  • 16WA10000MEFC18X25 vs 16WXA2200MEFC16X16
  • 16WA10000MEFC18X25 vs 16WXA10000MEFCGC18X25
  • 16WA10000MEFC18X25 vs 16WXA10000MEFC18X25
  • 16WA10000MEFC18X25 vs 16WA680MEFCT810X9
  • 16WA10000MEFC18X25 vs 16WA680MEFC10X9
  • 16WA10000MEFC18X25 vs 16WA470MEFCTA8X9
  • 16WA10000MEFC18X25 vs 16WA470MEFCT810X9
  • 16WA10000MEFC18X25 vs 16WA470MEFCT78X9
  • 16WA10000MEFC18X25 vs 16WA470MEFC8X9
  • 16WA10000MEFC18X25 vs 16WA470MEFC10X9
  • 16WA10000MEFC18X25 vs 16WA4700MEFCGC18X20
  • 16WA10000MEFC18X25 vs 16WA4700MEFC18X20
  • 16WA10000MEFC18X25 vs 16WA3300MEFCGC16X20
  • 16WA10000MEFC18X25 vs 16WA3300MEFC16X20
  • 16WA10000MEFC18X25 vs 16WA2200MEFCGC16X16
  • 16WA10000MEFC18X25 vs 16WA2200MEFC16X16
  • 16WA10000MEFC18X25 vs 16WA10000MEFCGC18X25
  • 16WA10000MEFC18X25 vs 16WXA330MEFC8X9
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend