☰
16RZV10M4X5.5
16RZV10M4X5.5
Not For New Designs
Description:  CAP ALUM 10UF 20% 16V SMD
Manufacturer:  Rubycon
History Price: $0.07272
In Stock: 25470
16RZV10M4X5.5 Specification
Specification
Part No
16RZV10M4X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RZV
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
29.15 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.157" Dia (4.00mm)
Surface Mount Land Size
0.217" (5.50mm)
Mounting Type
0.169" L x 0.169" W (4.30mm x 4.30mm)
Package / Case
Surface Mount
Ripple Current @ Low Frequency
Radial, Can - SMD
Ripple Current @ High Frequency
53 mA @ 100 kHz
16RZV10M4X5.5 PDF Datasheet
16RZV10M4X5.5 Related Parts
16RX301000M10X20
16RX301000M10X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16RX301000MT810X20
16RX301000MT810X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16RX301500M10X20
16RX301500M10X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16RX301500MT810X20
16RX301500MT810X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16RX302200M12.5X25
16RX302200M12.5X25
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16RX302200MG412.5X25
16RX302200MG412.5X25
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16RX30220M8X16
16RX30220M8X16
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16RX30220MT78X16
16RX30220MT78X16
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16RX30220MTA8X16
16RX30220MTA8X16
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16RX303300L12.5X30
16RX303300L12.5X30
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX303300LG412.5X30
16RX303300LG412.5X30
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX303300M16X31.5
16RX303300M16X31.5
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RZV10M4X5.5 Compare Parts
  • 16RZV10M4X5.5 vs 16RX30680M10X16
  • 16RZV10M4X5.5 vs 16RX30470MTA8X16
  • 16RZV10M4X5.5 vs 16RX30470MT810X12.5
  • 16RZV10M4X5.5 vs 16RX30470MT78X16
  • 16RZV10M4X5.5 vs 16RX30470M8X16
  • 16RZV10M4X5.5 vs 16RX30470M10X12.5
  • 16RZV10M4X5.5 vs 16RX304700MGC16X35.5
  • 16RZV10M4X5.5 vs 16RX304700M16X35.5
  • 16RZV10M4X5.5 vs 16RX30330MTA8X11.5
  • 16RZV10M4X5.5 vs 16RX30330MT810X20
  • 16RZV10M4X5.5 vs 16RX30330MT78X11.5
  • 16RZV10M4X5.5 vs 16RX30330M8X11.5
  • 16RZV10M4X5.5 vs 16RX30330M10X20
  • 16RZV10M4X5.5 vs 16RX303300MGC16X31.5
  • 16RZV10M4X5.5 vs 16RX303300M16X31.5
  • 16RZV10M4X5.5 vs 16RX303300LG412.5X30
  • 16RZV10M4X5.5 vs 16RX303300L12.5X30
  • 16RZV10M4X5.5 vs 16RX30220MTA8X16
  • 16RZV10M4X5.5 vs 16RX30220MT78X16
  • 16RZV10M4X5.5 vs 16RX30220M8X16
  • 16RZV10M4X5.5 vs 16RX302200MG412.5X25
  • 16RZV10M4X5.5 vs 16RX302200M12.5X25
  • 16RZV10M4X5.5 vs 16RX301500MT810X20
  • 16RZV10M4X5.5 vs 16RX301500M10X20
  • 16RZV10M4X5.5 vs 16RX301000MT810X20
  • 16RZV10M4X5.5 vs 16RX301000M10X20
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you