☰
16RX301500M10X20
16RX301500M10X20
Active
Description:  CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $0.28414
In Stock: 22390
16RX301500M10X20 Specification
Specification
Part No
16RX301500M10X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX30
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
-
Size / Dimension
0.197" (5.00mm)
Height - Seated (Max)
0.394" Dia (10.00mm)
Surface Mount Land Size
0.866" (22.00mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
-
16RX301500M10X20 PDF Datasheet
16RX301500M10X20 Related Parts
16RX301000M10X20
16RX301000M10X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16RX301000MT810X20
16RX301000MT810X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16RX301500MT810X20
16RX301500MT810X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16RX302200M12.5X25
16RX302200M12.5X25
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16RX302200MG412.5X25
16RX302200MG412.5X25
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16RX30220M8X16
16RX30220M8X16
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16RX30220MT78X16
16RX30220MT78X16
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16RX30220MTA8X16
16RX30220MTA8X16
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16RX303300L12.5X30
16RX303300L12.5X30
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX303300LG412.5X30
16RX303300LG412.5X30
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX303300M16X31.5
16RX303300M16X31.5
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX303300MGC16X31.5
16RX303300MGC16X31.5
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX301500M10X20 Compare Parts
  • 16RX301500M10X20 vs 16RX30680M10X16
  • 16RX301500M10X20 vs 16RX30470MTA8X16
  • 16RX301500M10X20 vs 16RX30470MT810X12.5
  • 16RX301500M10X20 vs 16RX30470MT78X16
  • 16RX301500M10X20 vs 16RX30470M8X16
  • 16RX301500M10X20 vs 16RX30470M10X12.5
  • 16RX301500M10X20 vs 16RX304700MGC16X35.5
  • 16RX301500M10X20 vs 16RX304700M16X35.5
  • 16RX301500M10X20 vs 16RX30330MTA8X11.5
  • 16RX301500M10X20 vs 16RX30330MT810X20
  • 16RX301500M10X20 vs 16RX30330MT78X11.5
  • 16RX301500M10X20 vs 16RX30330M8X11.5
  • 16RX301500M10X20 vs 16RX30330M10X20
  • 16RX301500M10X20 vs 16RX303300MGC16X31.5
  • 16RX301500M10X20 vs 16RX303300M16X31.5
  • 16RX301500M10X20 vs 16RX303300LG412.5X30
  • 16RX301500M10X20 vs 16RX303300L12.5X30
  • 16RX301500M10X20 vs 16RX30220MTA8X16
  • 16RX301500M10X20 vs 16RX30220MT78X16
  • 16RX301500M10X20 vs 16RX30220M8X16
  • 16RX301500M10X20 vs 16RX302200MG412.5X25
  • 16RX301500M10X20 vs 16RX302200M12.5X25
  • 16RX301500M10X20 vs 16RX301500MT810X20
  • 16RX301500M10X20 vs 16RX301000MT810X20
  • 16RX301500M10X20 vs 16RX301000M10X20
  • 16RX301500M10X20 vs 16RZV10M4X5.5
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!