Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16NXA47MEFC5X11
16NXA47MEFC5X11
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 16V RADIAL
Manufacturer:
Rubycon
Datasheet:
16NXA47MEFC5X11 Datasheet
History Price: $0.26
In Stock: 37450
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
16NXA47MEFC5X11 Specification
Specification
Part No
16NXA47MEFC5X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NXA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
54 mA @ 120 Hz
Size / Dimension
81 mA @ 10 kHz
Height - Seated (Max)
0.079" (2.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
16NXA47MEFC5X11 PDF Datasheet
16NXA47MEFC5X11 Datasheet
Click and Download: 16NXA47MEFC5X11 Datasheet
16NXA47MEFC5X11 Related Parts
16NA1000MEFC12.5X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16NA100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16NA220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16NA330MEFC10X12.5
Rubycon
CAP ALUM 330UF 20% 16V RADIAL
16NA470MEFC10X16
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16NA47MEFC5X11
Rubycon
CAP ALUM 47UF 20% 16V RADIAL
16NSEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16NSEV22M6.3X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16NSEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 16V SMD
16NSEV4.7M4X5.5
Rubycon
CAP ALUM 4.7UF 20% 16V SMD
16NSKV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16NSKV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 16V SMD
16NXA47MEFC5X11 Compare Parts
16NXA47MEFC5X11 vs 16NXA470MEFC10X16
16NXA47MEFC5X11 vs 16NXA220MEFC8X11.5
16NXA47MEFC5X11 vs 16NXA1000MEFC12.5X20
16NXA47MEFC5X11 vs 16NW74.7MEFC4X7
16NXA47MEFC5X11 vs 16NW733MEFC6.3X7
16NXA47MEFC5X11 vs 16NW710MEFC4X7
16NXA47MEFC5X11 vs 16NW510MEFC5X5
16NXA47MEFC5X11 vs 16NSKV4.7M4X5.5
16NXA47MEFC5X11 vs 16NSKV33M6.3X5.5
16NXA47MEFC5X11 vs 16NSKV10M5X5.5
16NXA47MEFC5X11 vs 16NSEV4.7M4X5.5
16NXA47MEFC5X11 vs 16NSEV33M6.3X5.5
16NXA47MEFC5X11 vs 16NSEV22M6.3X5.5
16NXA47MEFC5X11 vs 16NSEV10M5X5.5
16NXA47MEFC5X11 vs 16NA47MEFC5X11
16NXA47MEFC5X11 vs 16NA470MEFC10X16
16NXA47MEFC5X11 vs 16NA330MEFC10X12.5
16NXA47MEFC5X11 vs 16NA220MEFC8X11.5
16NXA47MEFC5X11 vs 16NA100MEFC6.3X11
16NXA47MEFC5X11 vs 16NA1000MEFC12.5X20
16NXA47MEFC5X11 vs 16NW74R7MEFC4X7
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks