Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16NA220MEFC8X11.5
16NA220MEFC8X11.5
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 220UF 20% 16V RADIAL
Manufacturer:
Rubycon
Datasheet:
16NA220MEFC8X11.5 Datasheet
History Price: Obsolete
In Stock: 49280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
16NA220MEFC8X11.5 Specification
Specification
Part No
16NA220MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
220 mA @ 120 Hz
Size / Dimension
264 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.512" (13.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
16NA220MEFC8X11.5 PDF Datasheet
16NA220MEFC8X11.5 Datasheet
Click and Download: 16NA220MEFC8X11.5 Datasheet
16NA220MEFC8X11.5 Related Parts
16NA1000MEFC12.5X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16NA100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16NA330MEFC10X12.5
Rubycon
CAP ALUM 330UF 20% 16V RADIAL
16NA470MEFC10X16
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16NA47MEFC5X11
Rubycon
CAP ALUM 47UF 20% 16V RADIAL
16NSEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16NSEV22M6.3X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16NSEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 16V SMD
16NSEV4.7M4X5.5
Rubycon
CAP ALUM 4.7UF 20% 16V SMD
16NSKV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16NSKV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 16V SMD
16NSKV4.7M4X5.5
Rubycon
CAP ALUM 4.7UF 20% 16V SMD
16NA220MEFC8X11.5 Compare Parts
16NA220MEFC8X11.5 vs 16NXA47MEFC5X11
16NA220MEFC8X11.5 vs 16NXA470MEFC10X16
16NA220MEFC8X11.5 vs 16NXA220MEFC8X11.5
16NA220MEFC8X11.5 vs 16NXA1000MEFC12.5X20
16NA220MEFC8X11.5 vs 16NW74.7MEFC4X7
16NA220MEFC8X11.5 vs 16NW733MEFC6.3X7
16NA220MEFC8X11.5 vs 16NW710MEFC4X7
16NA220MEFC8X11.5 vs 16NW510MEFC5X5
16NA220MEFC8X11.5 vs 16NSKV4.7M4X5.5
16NA220MEFC8X11.5 vs 16NSKV33M6.3X5.5
16NA220MEFC8X11.5 vs 16NSKV10M5X5.5
16NA220MEFC8X11.5 vs 16NSEV4.7M4X5.5
16NA220MEFC8X11.5 vs 16NSEV33M6.3X5.5
16NA220MEFC8X11.5 vs 16NSEV22M6.3X5.5
16NA220MEFC8X11.5 vs 16NSEV10M5X5.5
16NA220MEFC8X11.5 vs 16NA47MEFC5X11
16NA220MEFC8X11.5 vs 16NA470MEFC10X16
16NA220MEFC8X11.5 vs 16NA330MEFC10X12.5
16NA220MEFC8X11.5 vs 16NA100MEFC6.3X11
16NA220MEFC8X11.5 vs 16NA1000MEFC12.5X20
16NA220MEFC8X11.5 vs 16NW74R7MEFC4X7
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks