Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16JZV47M5X6.1
16JZV47M5X6.1
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 16V SMD
Manufacturer:
Rubycon
Datasheet:
16JZV47M5X6.1 Datasheet
History Price: $0.12809
In Stock: 22560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
16JZV47M5X6.1 Specification
Specification
Part No
16JZV47M5X6.1
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JZV
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive, High Temperature Reflow
Lead Spacing
-
Size / Dimension
0.197" Dia (5.00mm)
Height - Seated (Max)
0.240" (6.10mm)
Surface Mount Land Size
0.209" L x 0.209" W (5.30mm x 5.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Ripple Current @ Low Frequency
54.4 mA @ 120 Hz
Ripple Current @ High Frequency
170 mA @ 100 kHz
16JZV47M5X6.1 PDF Datasheet
16JZV47M5X6.1 Datasheet
Click and Download: 16JZV47M5X6.1 Datasheet
16JZV47M5X6.1 Related Parts
16JEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JEV22M4X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16JEV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JEV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JEV47M5X5.5
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JGV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 16V SMD
16JGV10M4X6.1
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JGV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JGV47M6.3X6.1
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JKV100M6.3X5.5
Rubycon
CAP ALUM 100UF 20% 16V SMD
16JKV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JKV47M6.3X5.5
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JZV47M5X6.1 Compare Parts
16JZV47M5X6.1 vs 16JZV470M8X10.5
16JZV47M5X6.1 vs 16JZV330M8X10.5
16JZV47M5X6.1 vs 16JZV220M6.3X8
16JZV47M5X6.1 vs 16JZV10M4X6.1
16JZV47M5X6.1 vs 16JZV100M6.3X8
16JZV47M5X6.1 vs 16JZV100M6.3X6.1
16JZV47M5X6.1 vs 16JXF1800MEFC10X25
16JZV47M5X6.1 vs 16JXF1500MEFC10X20
16JZV47M5X6.1 vs 16JKV47M6.3X5.5
16JZV47M5X6.1 vs 16JKV10M4X5.5
16JZV47M5X6.1 vs 16JKV100M6.3X5.5
16JZV47M5X6.1 vs 16JGV47M6.3X6.1
16JZV47M5X6.1 vs 16JGV470M10X10.5
16JZV47M5X6.1 vs 16JGV10M4X6.1
16JZV47M5X6.1 vs 16JGV100M6.3X8
16JZV47M5X6.1 vs 16JEV47M5X5.5
16JZV47M5X6.1 vs 16JEV470M8X10.5
16JZV47M5X6.1 vs 16JEV470M10X10.5
16JZV47M5X6.1 vs 16JEV22M4X5.5
16JZV47M5X6.1 vs 16JEV10M4X5.5
16JZV47M5X6.1 vs 16JZV680M10X10.5
16JZV47M5X6.1 vs 16JZV470MBOB10X10.5
16JZV47M5X6.1 vs 16JKV470M10X10.5
16JZV47M5X6.1 vs 16JGV470M8X10.5
16JZV47M5X6.1 vs 16JEV100M6.3X5.5
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend