Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16JEV10M4X5.5
16JEV10M4X5.5
Last Time Buy
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 16V SMD
Manufacturer:
Rubycon
Datasheet:
16JEV10M4X5.5 Datasheet
History Price: $0.36
In Stock: 41770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
16JEV10M4X5.5 Specification
Specification
Part No
16JEV10M4X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
High Temperature Reflow
Lead Spacing
-
Size / Dimension
0.157" Dia (4.00mm)
Height - Seated (Max)
0.217" (5.50mm)
Surface Mount Land Size
0.169" L x 0.169" W (4.30mm x 4.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Ripple Current @ Low Frequency
25 mA @ 120 Hz
Ripple Current @ High Frequency
37.5 mA @ 10 kHz
16JEV10M4X5.5 PDF Datasheet
16JEV10M4X5.5 Datasheet
Click and Download: 16JEV10M4X5.5 Datasheet
16JEV10M4X5.5 Related Parts
16JEV22M4X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16JEV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JEV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JEV47M5X5.5
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JGV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 16V SMD
16JGV10M4X6.1
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JGV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JGV47M6.3X6.1
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JKV100M6.3X5.5
Rubycon
CAP ALUM 100UF 20% 16V SMD
16JKV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JKV47M6.3X5.5
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JXF1500MEFC10X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16JEV10M4X5.5 Compare Parts
16JEV10M4X5.5 vs 16JZV47M5X6.1
16JEV10M4X5.5 vs 16JZV470M8X10.5
16JEV10M4X5.5 vs 16JZV330M8X10.5
16JEV10M4X5.5 vs 16JZV220M6.3X8
16JEV10M4X5.5 vs 16JZV10M4X6.1
16JEV10M4X5.5 vs 16JZV100M6.3X8
16JEV10M4X5.5 vs 16JZV100M6.3X6.1
16JEV10M4X5.5 vs 16JXF1800MEFC10X25
16JEV10M4X5.5 vs 16JXF1500MEFC10X20
16JEV10M4X5.5 vs 16JKV47M6.3X5.5
16JEV10M4X5.5 vs 16JKV10M4X5.5
16JEV10M4X5.5 vs 16JKV100M6.3X5.5
16JEV10M4X5.5 vs 16JGV47M6.3X6.1
16JEV10M4X5.5 vs 16JGV470M10X10.5
16JEV10M4X5.5 vs 16JGV10M4X6.1
16JEV10M4X5.5 vs 16JGV100M6.3X8
16JEV10M4X5.5 vs 16JEV47M5X5.5
16JEV10M4X5.5 vs 16JEV470M8X10.5
16JEV10M4X5.5 vs 16JEV470M10X10.5
16JEV10M4X5.5 vs 16JEV22M4X5.5
16JEV10M4X5.5 vs 16JZV680M10X10.5
16JEV10M4X5.5 vs 16JZV470MBOB10X10.5
16JEV10M4X5.5 vs 16JKV470M10X10.5
16JEV10M4X5.5 vs 16JGV470M8X10.5
16JEV10M4X5.5 vs 16JEV100M6.3X5.5
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend