Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16JXF1500MEFC10X20
16JXF1500MEFC10X20
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:
Rubycon
Datasheet:
16JXF1500MEFC10X20 Datasheet
History Price: $1.41
In Stock: 28640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
16JXF1500MEFC10X20 Specification
Specification
Part No
16JXF1500MEFC10X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JXF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
6000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.866" (22.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
894 mA @ 120 Hz
Ripple Current @ High Frequency
-
16JXF1500MEFC10X20 PDF Datasheet
16JXF1500MEFC10X20 Datasheet
Click and Download: 16JXF1500MEFC10X20 Datasheet
16JXF1500MEFC10X20 Related Parts
16JEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JEV22M4X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16JEV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JEV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JEV47M5X5.5
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JGV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 16V SMD
16JGV10M4X6.1
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JGV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JGV47M6.3X6.1
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JKV100M6.3X5.5
Rubycon
CAP ALUM 100UF 20% 16V SMD
16JKV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JKV47M6.3X5.5
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JXF1500MEFC10X20 Compare Parts
16JXF1500MEFC10X20 vs 16JZV47M5X6.1
16JXF1500MEFC10X20 vs 16JZV470M8X10.5
16JXF1500MEFC10X20 vs 16JZV330M8X10.5
16JXF1500MEFC10X20 vs 16JZV220M6.3X8
16JXF1500MEFC10X20 vs 16JZV10M4X6.1
16JXF1500MEFC10X20 vs 16JZV100M6.3X8
16JXF1500MEFC10X20 vs 16JZV100M6.3X6.1
16JXF1500MEFC10X20 vs 16JXF1800MEFC10X25
16JXF1500MEFC10X20 vs 16JKV47M6.3X5.5
16JXF1500MEFC10X20 vs 16JKV10M4X5.5
16JXF1500MEFC10X20 vs 16JKV100M6.3X5.5
16JXF1500MEFC10X20 vs 16JGV47M6.3X6.1
16JXF1500MEFC10X20 vs 16JGV470M10X10.5
16JXF1500MEFC10X20 vs 16JGV10M4X6.1
16JXF1500MEFC10X20 vs 16JGV100M6.3X8
16JXF1500MEFC10X20 vs 16JEV47M5X5.5
16JXF1500MEFC10X20 vs 16JEV470M8X10.5
16JXF1500MEFC10X20 vs 16JEV470M10X10.5
16JXF1500MEFC10X20 vs 16JEV22M4X5.5
16JXF1500MEFC10X20 vs 16JEV10M4X5.5
16JXF1500MEFC10X20 vs 16JZV680M10X10.5
16JXF1500MEFC10X20 vs 16JZV470MBOB10X10.5
16JXF1500MEFC10X20 vs 16JKV470M10X10.5
16JXF1500MEFC10X20 vs 16JGV470M8X10.5
16JXF1500MEFC10X20 vs 16JEV100M6.3X5.5
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend