☰
10WXA470MEFC8X9
10WXA470MEFC8X9
Active
Description:  CAP ALUM 470UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.10072
In Stock: 6120
10WXA470MEFC8X9 Specification
Specification
Part No
10WXA470MEFC8X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WXA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
295 mA @ 120 Hz
Size / Dimension
354 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10WXA470MEFC8X9 PDF Datasheet
10WXA470MEFC8X9 Related Parts
10WA1000MEFC10X9
10WA1000MEFC10X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WA1000MEFCT810X9
10WA1000MEFCT810X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WA4700MEFC16X20
10WA4700MEFC16X20
Rubycon
CAP ALUM 4700UF 20% 10V RADIAL
10WA4700MEFCGC16X20
10WA4700MEFCGC16X20
Rubycon
CAP ALUM 4700UF 20% 10V RADIAL
10WA470MEFC8X9
10WA470MEFC8X9
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10WA470MEFCT78X9
10WA470MEFCT78X9
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10WA470MEFCTA8X9
10WA470MEFCTA8X9
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10WXA1000MEFC10X9
10WXA1000MEFC10X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WXA1000MEFCT810X9
10WXA1000MEFCT810X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WXA2200MEFC12.5X16
10WXA2200MEFC12.5X16
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10WXA2200MEFCG412.5X16
10WXA2200MEFCG412.5X16
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10WXA3300MEFC16X16
10WXA3300MEFC16X16
Rubycon
CAP ALUM 3300UF 20% 10V RADIAL
10WXA470MEFC8X9 Compare Parts
  • 10WXA470MEFC8X9 vs 10WXA680MEFC10X9
  • 10WXA470MEFC8X9 vs 10WXA470MEFCTA8X9
  • 10WXA470MEFC8X9 vs 10WXA470MEFCT78X9
  • 10WXA470MEFC8X9 vs 10WXA3300MEFCGC16X16
  • 10WXA470MEFC8X9 vs 10WXA3300MEFC16X16
  • 10WXA470MEFC8X9 vs 10WXA2200MEFCG412.5X16
  • 10WXA470MEFC8X9 vs 10WXA2200MEFC12.5X16
  • 10WXA470MEFC8X9 vs 10WXA1000MEFCT810X9
  • 10WXA470MEFC8X9 vs 10WXA1000MEFC10X9
  • 10WXA470MEFC8X9 vs 10WA470MEFCTA8X9
  • 10WXA470MEFC8X9 vs 10WA470MEFCT78X9
  • 10WXA470MEFC8X9 vs 10WA470MEFC8X9
  • 10WXA470MEFC8X9 vs 10WA4700MEFCGC16X20
  • 10WXA470MEFC8X9 vs 10WA4700MEFC16X20
  • 10WXA470MEFC8X9 vs 10WA1000MEFCT810X9
  • 10WXA470MEFC8X9 vs 10WA1000MEFC10X9
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.