☰
10WA470MEFCT78X9
10WA470MEFCT78X9
Not For New Designs
Description:  CAP ALUM 470UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.09508
In Stock: 37040
10WA470MEFCT78X9 Specification
Specification
Part No
10WA470MEFCT78X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WA
Packaging
Tape & Box (TB)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
380 mA @ 120 Hz
Size / Dimension
456 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10WA470MEFCT78X9 PDF Datasheet
10WA470MEFCT78X9 Related Parts
10WA1000MEFC10X9
10WA1000MEFC10X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WA1000MEFCT810X9
10WA1000MEFCT810X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WA4700MEFC16X20
10WA4700MEFC16X20
Rubycon
CAP ALUM 4700UF 20% 10V RADIAL
10WA4700MEFCGC16X20
10WA4700MEFCGC16X20
Rubycon
CAP ALUM 4700UF 20% 10V RADIAL
10WA470MEFC8X9
10WA470MEFC8X9
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10WA470MEFCTA8X9
10WA470MEFCTA8X9
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10WXA1000MEFC10X9
10WXA1000MEFC10X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WXA1000MEFCT810X9
10WXA1000MEFCT810X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WXA2200MEFC12.5X16
10WXA2200MEFC12.5X16
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10WXA2200MEFCG412.5X16
10WXA2200MEFCG412.5X16
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10WXA3300MEFC16X16
10WXA3300MEFC16X16
Rubycon
CAP ALUM 3300UF 20% 10V RADIAL
10WXA3300MEFCGC16X16
10WXA3300MEFCGC16X16
Rubycon
CAP ALUM 3300UF 20% 10V RADIAL
10WA470MEFCT78X9 Compare Parts
  • 10WA470MEFCT78X9 vs 10WXA680MEFC10X9
  • 10WA470MEFCT78X9 vs 10WXA470MEFCTA8X9
  • 10WA470MEFCT78X9 vs 10WXA470MEFCT78X9
  • 10WA470MEFCT78X9 vs 10WXA470MEFC8X9
  • 10WA470MEFCT78X9 vs 10WXA3300MEFCGC16X16
  • 10WA470MEFCT78X9 vs 10WXA3300MEFC16X16
  • 10WA470MEFCT78X9 vs 10WXA2200MEFCG412.5X16
  • 10WA470MEFCT78X9 vs 10WXA2200MEFC12.5X16
  • 10WA470MEFCT78X9 vs 10WXA1000MEFCT810X9
  • 10WA470MEFCT78X9 vs 10WXA1000MEFC10X9
  • 10WA470MEFCT78X9 vs 10WA470MEFCTA8X9
  • 10WA470MEFCT78X9 vs 10WA470MEFC8X9
  • 10WA470MEFCT78X9 vs 10WA4700MEFCGC16X20
  • 10WA470MEFCT78X9 vs 10WA4700MEFC16X20
  • 10WA470MEFCT78X9 vs 10WA1000MEFCT810X9
  • 10WA470MEFCT78X9 vs 10WA1000MEFC10X9
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.