MCH185A271JK
MCH185A271JK
Obsolete
Description:  CAP CER 270PF 50V C0G/NP0 0603
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 1700
MCH185A271JK Specification
Specification
Part No
MCH185A271JK
Category
Ceramic Capacitors
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
270 pF
Tolerance
?%
Voltage - Rated
50V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Surface Mount, MLCC
Mounting Type
0603 (1608 Metric)
Package / Case
0.063" L x 0.031" W (1.60mm x 0.80mm)
Size / Dimension
-
Height - Seated (Max)
0.035" (0.90mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
MCH185A271JK PDF Datasheet
MCH185A271JK Related Parts
MCH032AN010CK
MCH032AN010CK
Rohm Semiconductor
CAP CER 1PF 25V C0G/NP0 0201
MCH032AN030CK
MCH032AN030CK
Rohm Semiconductor
CAP CER 3PF 25V C0G/NP0 0201
MCH032AN050CK
MCH032AN050CK
Rohm Semiconductor
CAP CER 5PF 25V C0G/NP0 0201
MCH032AN101JK
MCH032AN101JK
Rohm Semiconductor
CAP CER 100PF 25V C0G/NP0 0201
MCH032AN120JK
MCH032AN120JK
Rohm Semiconductor
CAP CER 12PF 25V C0G/NP0 0201
MCH032AN200JK
MCH032AN200JK
Rohm Semiconductor
CAP CER 20PF 25V C0G/NP0 0201
MCH032AN220JK
MCH032AN220JK
Rohm Semiconductor
CAP CER 22PF 25V C0G/NP0 0201
MCH032AN270JK
MCH032AN270JK
Rohm Semiconductor
CAP CER 27PF 25V C0G/NP0 0201
MCH032AN470JK
MCH032AN470JK
Rohm Semiconductor
CAP CER 47PF 25V C0G/NP0 0201
MCH032AN8R2DK
MCH032AN8R2DK
Rohm Semiconductor
CAP CER 8.2PF 25V C0G/NP0 0201
MCH032CN101KK
MCH032CN101KK
Rohm Semiconductor
CAP CER 100PF 25V X7R 0201
MCH032CN102KK
MCH032CN102KK
Rohm Semiconductor
CAP CER 1000PF 25V X7R 0201
MCH185A271JK Compare Parts
  • MCH185A271JK vs MCH185FN472ZK
  • MCH185A271JK vs MCH185FN223ZK
  • MCH185A271JK vs MCH185FN222ZK
  • MCH185A271JK vs MCH185FN103ZK
  • MCH185A271JK vs MCH185FN102ZK
  • MCH185A271JK vs MCH185CN682KK
  • MCH185A271JK vs MCH185CN681KK
  • MCH185A271JK vs MCH185CN472KK
  • MCH185A271JK vs MCH185CN471KK
  • MCH185A271JK vs MCH185CN332KK
  • MCH185A271JK vs MCH185CN331KK
  • MCH185A271JK vs MCH185CN272KK
  • MCH185A271JK vs MCH185CN223KK
  • MCH185A271JK vs MCH185CN222KK
  • MCH185A271JK vs MCH185CN221KK
  • MCH185A271JK vs MCH185CN153KK
  • MCH185A271JK vs MCH185CN152KK
  • MCH185A271JK vs MCH185CN104KK
  • MCH185A271JK vs MCH185CN103KK
  • MCH185A271JK vs MCH185CN102KK
  • MCH185A271JK vs MCH185A821JK
  • MCH185A271JK vs MCH185A820JK
  • MCH185A271JK vs MCH185A681JK
  • MCH185A271JK vs MCH185A680JK
  • MCH185A271JK vs MCH185A561JK
  • MCH185A271JK vs MCH185A560JK
  • MCH185A271JK vs MCH185A511JK
  • MCH185A271JK vs MCH185A510JK
  • MCH185A271JK vs MCH185A4R7CK
  • MCH185A271JK vs MCH185A471JK
  • MCH185A271JK vs MCH185A470JK
  • MCH185A271JK vs MCH185A3R3CK
  • MCH185A271JK vs MCH185A391JK
  • MCH185A271JK vs MCH185A390JK
  • MCH185A271JK vs MCH185A331JK
  • MCH185A271JK vs MCH185A330JK
  • MCH185A271JK vs MCH185A300JK
  • MCH185A271JK vs MCH185A2R2CK
  • MCH185A271JK vs MCH185A270JK
  • MCH185A271JK vs MCH185A241JK
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.