MCH032AN220JK
MCH032AN220JK
Obsolete
Description:  CAP CER 22PF 25V C0G/NP0 0201
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 6300
MCH032AN220JK Specification
Specification
Part No
MCH032AN220JK
Category
Ceramic Capacitors
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 pF
Tolerance
?%
Voltage - Rated
25V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0201 (0603 Metric)
Size / Dimension
0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max)
-
Thickness (Max)
0.012" (0.30mm)
Lead Spacing
-
Lead Style
-
MCH032AN220JK PDF Datasheet
MCH032AN220JK Related Parts
MCH032AN010CK
MCH032AN010CK
Rohm Semiconductor
CAP CER 1PF 25V C0G/NP0 0201
MCH032AN030CK
MCH032AN030CK
Rohm Semiconductor
CAP CER 3PF 25V C0G/NP0 0201
MCH032AN050CK
MCH032AN050CK
Rohm Semiconductor
CAP CER 5PF 25V C0G/NP0 0201
MCH032AN101JK
MCH032AN101JK
Rohm Semiconductor
CAP CER 100PF 25V C0G/NP0 0201
MCH032AN120JK
MCH032AN120JK
Rohm Semiconductor
CAP CER 12PF 25V C0G/NP0 0201
MCH032AN200JK
MCH032AN200JK
Rohm Semiconductor
CAP CER 20PF 25V C0G/NP0 0201
MCH032AN270JK
MCH032AN270JK
Rohm Semiconductor
CAP CER 27PF 25V C0G/NP0 0201
MCH032AN470JK
MCH032AN470JK
Rohm Semiconductor
CAP CER 47PF 25V C0G/NP0 0201
MCH032AN8R2DK
MCH032AN8R2DK
Rohm Semiconductor
CAP CER 8.2PF 25V C0G/NP0 0201
MCH032CN101KK
MCH032CN101KK
Rohm Semiconductor
CAP CER 100PF 25V X7R 0201
MCH032CN102KK
MCH032CN102KK
Rohm Semiconductor
CAP CER 1000PF 25V X7R 0201
MCH032CN151KK
MCH032CN151KK
Rohm Semiconductor
CAP CER 150PF 25V X7R 0201
MCH032AN220JK Compare Parts
  • MCH032AN220JK vs MCH185FN472ZK
  • MCH032AN220JK vs MCH185FN223ZK
  • MCH032AN220JK vs MCH185FN222ZK
  • MCH032AN220JK vs MCH185FN103ZK
  • MCH032AN220JK vs MCH185FN102ZK
  • MCH032AN220JK vs MCH185CN682KK
  • MCH032AN220JK vs MCH185CN681KK
  • MCH032AN220JK vs MCH185CN472KK
  • MCH032AN220JK vs MCH185CN471KK
  • MCH032AN220JK vs MCH185CN332KK
  • MCH032AN220JK vs MCH185CN331KK
  • MCH032AN220JK vs MCH185CN272KK
  • MCH032AN220JK vs MCH185CN223KK
  • MCH032AN220JK vs MCH185CN222KK
  • MCH032AN220JK vs MCH185CN221KK
  • MCH032AN220JK vs MCH185CN153KK
  • MCH032AN220JK vs MCH185CN152KK
  • MCH032AN220JK vs MCH185CN104KK
  • MCH032AN220JK vs MCH185CN103KK
  • MCH032AN220JK vs MCH185CN102KK
  • MCH032AN220JK vs MCH185A821JK
  • MCH032AN220JK vs MCH185A820JK
  • MCH032AN220JK vs MCH185A681JK
  • MCH032AN220JK vs MCH185A680JK
  • MCH032AN220JK vs MCH185A561JK
  • MCH032AN220JK vs MCH185A560JK
  • MCH032AN220JK vs MCH185A511JK
  • MCH032AN220JK vs MCH185A510JK
  • MCH032AN220JK vs MCH185A4R7CK
  • MCH032AN220JK vs MCH185A471JK
  • MCH032AN220JK vs MCH185A470JK
  • MCH032AN220JK vs MCH185A3R3CK
  • MCH032AN220JK vs MCH185A391JK
  • MCH032AN220JK vs MCH185A390JK
  • MCH032AN220JK vs MCH185A331JK
  • MCH032AN220JK vs MCH185A330JK
  • MCH032AN220JK vs MCH185A300JK
  • MCH032AN220JK vs MCH185A2R2CK
  • MCH032AN220JK vs MCH185A271JK
  • MCH032AN220JK vs MCH185A270JK
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4