Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Rohm Semiconductor MCH155CN331KK
MCH155CN331KK
Obsolete
Ceramic Capacitors
Description:
CAP CER 330PF 50V X7R 0402
Manufacturer:
Rohm Semiconductor
Datasheet:
MCH155CN331KK Datasheet
History Price: Obsolete
In Stock: 28720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCH155CN331KK Specification
Specification
Part No
MCH155CN331KK
Category
Ceramic Capacitors
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Surface Mount, MLCC
Mounting Type
0402 (1005 Metric)
Package / Case
0.039" L x 0.020" W (1.00mm x 0.50mm)
Size / Dimension
-
Height - Seated (Max)
0.022" (0.55mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
MCH155CN331KK PDF Datasheet
MCH155CN331KK Datasheet
Click and Download: MCH155CN331KK Datasheet
MCH155CN331KK Related Parts
MCH032AN010CK
Rohm Semiconductor
CAP CER 1PF 25V C0G/NP0 0201
MCH032AN030CK
Rohm Semiconductor
CAP CER 3PF 25V C0G/NP0 0201
MCH032AN050CK
Rohm Semiconductor
CAP CER 5PF 25V C0G/NP0 0201
MCH032AN101JK
Rohm Semiconductor
CAP CER 100PF 25V C0G/NP0 0201
MCH032AN120JK
Rohm Semiconductor
CAP CER 12PF 25V C0G/NP0 0201
MCH032AN200JK
Rohm Semiconductor
CAP CER 20PF 25V C0G/NP0 0201
MCH032AN220JK
Rohm Semiconductor
CAP CER 22PF 25V C0G/NP0 0201
MCH032AN270JK
Rohm Semiconductor
CAP CER 27PF 25V C0G/NP0 0201
MCH032AN470JK
Rohm Semiconductor
CAP CER 47PF 25V C0G/NP0 0201
MCH032AN8R2DK
Rohm Semiconductor
CAP CER 8.2PF 25V C0G/NP0 0201
MCH032CN101KK
Rohm Semiconductor
CAP CER 100PF 25V X7R 0201
MCH032CN102KK
Rohm Semiconductor
CAP CER 1000PF 25V X7R 0201
MCH155CN331KK Compare Parts
MCH155CN331KK vs MCH185FN472ZK
MCH155CN331KK vs MCH185FN223ZK
MCH155CN331KK vs MCH185FN222ZK
MCH155CN331KK vs MCH185FN103ZK
MCH155CN331KK vs MCH185FN102ZK
MCH155CN331KK vs MCH185CN682KK
MCH155CN331KK vs MCH185CN681KK
MCH155CN331KK vs MCH185CN472KK
MCH155CN331KK vs MCH185CN471KK
MCH155CN331KK vs MCH185CN332KK
MCH155CN331KK vs MCH185CN331KK
MCH155CN331KK vs MCH185CN272KK
MCH155CN331KK vs MCH185CN223KK
MCH155CN331KK vs MCH185CN222KK
MCH155CN331KK vs MCH185CN221KK
MCH155CN331KK vs MCH185CN153KK
MCH155CN331KK vs MCH185CN152KK
MCH155CN331KK vs MCH185CN104KK
MCH155CN331KK vs MCH185CN103KK
MCH155CN331KK vs MCH185CN102KK
MCH155CN331KK vs MCH185A821JK
MCH155CN331KK vs MCH185A820JK
MCH155CN331KK vs MCH185A681JK
MCH155CN331KK vs MCH185A680JK
MCH155CN331KK vs MCH185A561JK
MCH155CN331KK vs MCH185A560JK
MCH155CN331KK vs MCH185A511JK
MCH155CN331KK vs MCH185A510JK
MCH155CN331KK vs MCH185A4R7CK
MCH155CN331KK vs MCH185A471JK
MCH155CN331KK vs MCH185A470JK
MCH155CN331KK vs MCH185A3R3CK
MCH155CN331KK vs MCH185A391JK
MCH155CN331KK vs MCH185A390JK
MCH155CN331KK vs MCH185A331JK
MCH155CN331KK vs MCH185A330JK
MCH155CN331KK vs MCH185A300JK
MCH155CN331KK vs MCH185A2R2CK
MCH155CN331KK vs MCH185A271JK
MCH155CN331KK vs MCH185A270JK
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much