☰
EEF-CD0E151R
EEF-CD0E151R
Obsolete
Description:  CAP ALUM POLY 150UF 20% 2.5V SMD
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 44480
EEF-CD0E151R Specification
Specification
Part No
EEF-CD0E151R
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
SP-Cap CD
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
150 µF
Tolerance
±20%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
18mOhm
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.075" (1.90mm)
Height - Seated (Max)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Surface Mount Land Size
Surface Mount
Mounting Type
2917 (7343 Metric)
Package / Case
-
EEF-CD0E151R PDF Datasheet
EEF-CD0E151R Related Parts
EEF-CD0D101ER
EEF-CD0D101ER
Panasonic
CAP ALUM POLY 100UF 20% 2V SMD
EEF-CD0D101R
EEF-CD0D101R
Panasonic
CAP ALUM POLY 100UF 20% 2V SMD
EEF-CD0D101XE
EEF-CD0D101XE
Panasonic
CAP ALUM POLY 100UF 20% 2V SMD
EEF-CD0D101XR
EEF-CD0D101XR
Panasonic
CAP ALUM POLY 100UF 20% 2V SMD
EEF-CD0D121R
EEF-CD0D121R
Panasonic
CAP ALUM POLY 120UF 20% 2V SMD
EEF-CD0D121XE
EEF-CD0D121XE
Panasonic
CAP ALUM POLY 120UF 20% 2V SMD
EEF-CD0D121XR
EEF-CD0D121XR
Panasonic
CAP ALUM POLY 120UF 20% 2V SMD
EEF-CD0D181ER
EEF-CD0D181ER
Panasonic
CAP ALUM POLY 180UF 20% 2V SMD
EEF-CD0D221ER
EEF-CD0D221ER
Panasonic
CAP ALUM POLY 220UF 20% 2V SMD
EEF-CD0D221R
EEF-CD0D221R
Panasonic
CAP ALUM POLY 220UF 20% 2V SMD
EEF-CD0E101ER
EEF-CD0E101ER
Panasonic
CAP ALUM POLY 100UF 20% 2.5V SMD
EEF-CD0E101R
EEF-CD0E101R
Panasonic
CAP ALUM POLY 100UF 20% 2.5V SMD
EEF-CD0E151R Compare Parts
  • EEF-CD0E151R vs EEF-UE0K151R
  • EEF-CD0E151R vs EEF-UE0K151ER
  • EEF-CD0E151R vs EEF-UE0K101R
  • EEF-CD0E151R vs EEF-UE0K101ER
  • EEF-CD0E151R vs EEF-UE0J221R
  • EEF-CD0E151R vs EEF-UE0J221LR
  • EEF-CD0E151R vs EEF-UE0J221ER
  • EEF-CD0E151R vs EEF-UE0J181XR
  • EEF-CD0E151R vs EEF-UE0J181XE
  • EEF-CD0E151R vs EEF-UE0J181R
  • EEF-CD0E151R vs EEF-UE0J181LR
  • EEF-CD0E151R vs EEF-UE0J181ER
  • EEF-CD0E151R vs EEF-UE0J151XR
  • EEF-CD0E151R vs EEF-UE0J151XE
  • EEF-CD0E151R vs EEF-UE0J151R
  • EEF-CD0E151R vs EEF-UE0J151ER
  • EEF-CD0E151R vs EEF-UE0G331R
  • EEF-CD0E151R vs EEF-UE0G331ER
  • EEF-CD0E151R vs EEF-UE0G271R
  • EEF-CD0E151R vs EEF-UE0G271LR
  • EEF-CD0E151R vs EEF-UE0G271LE
  • EEF-CD0E151R vs EEF-UE0G271ER
  • EEF-CD0E151R vs EEF-UE0G221XR
  • EEF-CD0E151R vs EEF-UE0G221XE
  • EEF-CD0E151R vs EEF-UE0G221R
  • EEF-CD0E151R vs EEF-UE0G221LR
  • EEF-CD0E151R vs EEF-UE0G221LE
  • EEF-CD0E151R vs EEF-UE0G221ER
  • EEF-CD0E151R vs EEF-UE0G181XR
  • EEF-CD0E151R vs EEF-UE0G181XE
  • EEF-CD0E151R vs EEF-UE0G181R
  • EEF-CD0E151R vs EEF-UE0E471R
  • EEF-CD0E151R vs EEF-UE0E471LR
  • EEF-CD0E151R vs EEF-UE0E471LE
  • EEF-CD0E151R vs EEF-UE0E471ER
  • EEF-CD0E151R vs EEF-UE0E391R
  • EEF-CD0E151R vs EEF-UE0E391LR
  • EEF-CD0E151R vs EEF-UE0E391LE
  • EEF-CD0E151R vs EEF-UE0E331XR
  • EEF-CD0E151R vs EEF-UE0E331XE
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great