Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Panasonic EEF-CD0D101ER
EEF-CD0D101ER
Obsolete
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 100UF 20% 2V SMD
Manufacturer:
Panasonic
Datasheet:
EEF-CD0D101ER Datasheet
History Price: Obsolete
In Stock: 32240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EEF-CD0D101ER Specification
Specification
Part No
EEF-CD0D101ER
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
SP-Cap CD
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
100 µF
Tolerance
±20%
Voltage - Rated
2 V
ESR (Equivalent Series Resistance)
18mOhm
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
2.5 A @ 100 kHz
Ripple Current @ High Frequency
-
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.075" (1.90mm)
Height - Seated (Max)
-
Surface Mount Land Size
Surface Mount
Mounting Type
2917 (7343 Metric)
Package / Case
-
EEF-CD0D101ER PDF Datasheet
EEF-CD0D101ER Datasheet
Click and Download: EEF-CD0D101ER Datasheet
EEF-CD0D101ER Related Parts
EEF-CD0D101R
Panasonic
CAP ALUM POLY 100UF 20% 2V SMD
EEF-CD0D101XE
Panasonic
CAP ALUM POLY 100UF 20% 2V SMD
EEF-CD0D101XR
Panasonic
CAP ALUM POLY 100UF 20% 2V SMD
EEF-CD0D121R
Panasonic
CAP ALUM POLY 120UF 20% 2V SMD
EEF-CD0D121XE
Panasonic
CAP ALUM POLY 120UF 20% 2V SMD
EEF-CD0D121XR
Panasonic
CAP ALUM POLY 120UF 20% 2V SMD
EEF-CD0D181ER
Panasonic
CAP ALUM POLY 180UF 20% 2V SMD
EEF-CD0D221ER
Panasonic
CAP ALUM POLY 220UF 20% 2V SMD
EEF-CD0D221R
Panasonic
CAP ALUM POLY 220UF 20% 2V SMD
EEF-CD0E101ER
Panasonic
CAP ALUM POLY 100UF 20% 2.5V SMD
EEF-CD0E101R
Panasonic
CAP ALUM POLY 100UF 20% 2.5V SMD
EEF-CD0E101XE
Panasonic
CAP ALUM POLY 100UF 20% 2.5V SMD
EEF-CD0D101ER Compare Parts
EEF-CD0D101ER vs EEF-UE0K151R
EEF-CD0D101ER vs EEF-UE0K151ER
EEF-CD0D101ER vs EEF-UE0K101R
EEF-CD0D101ER vs EEF-UE0K101ER
EEF-CD0D101ER vs EEF-UE0J221R
EEF-CD0D101ER vs EEF-UE0J221LR
EEF-CD0D101ER vs EEF-UE0J221ER
EEF-CD0D101ER vs EEF-UE0J181XR
EEF-CD0D101ER vs EEF-UE0J181XE
EEF-CD0D101ER vs EEF-UE0J181R
EEF-CD0D101ER vs EEF-UE0J181LR
EEF-CD0D101ER vs EEF-UE0J181ER
EEF-CD0D101ER vs EEF-UE0J151XR
EEF-CD0D101ER vs EEF-UE0J151XE
EEF-CD0D101ER vs EEF-UE0J151R
EEF-CD0D101ER vs EEF-UE0J151ER
EEF-CD0D101ER vs EEF-UE0G331R
EEF-CD0D101ER vs EEF-UE0G331ER
EEF-CD0D101ER vs EEF-UE0G271R
EEF-CD0D101ER vs EEF-UE0G271LR
EEF-CD0D101ER vs EEF-UE0G271LE
EEF-CD0D101ER vs EEF-UE0G271ER
EEF-CD0D101ER vs EEF-UE0G221XR
EEF-CD0D101ER vs EEF-UE0G221XE
EEF-CD0D101ER vs EEF-UE0G221R
EEF-CD0D101ER vs EEF-UE0G221LR
EEF-CD0D101ER vs EEF-UE0G221LE
EEF-CD0D101ER vs EEF-UE0G221ER
EEF-CD0D101ER vs EEF-UE0G181XR
EEF-CD0D101ER vs EEF-UE0G181XE
EEF-CD0D101ER vs EEF-UE0G181R
EEF-CD0D101ER vs EEF-UE0E471R
EEF-CD0D101ER vs EEF-UE0E471LR
EEF-CD0D101ER vs EEF-UE0E471LE
EEF-CD0D101ER vs EEF-UE0E471ER
EEF-CD0D101ER vs EEF-UE0E391R
EEF-CD0D101ER vs EEF-UE0E391LR
EEF-CD0D101ER vs EEF-UE0E391LE
EEF-CD0D101ER vs EEF-UE0E331XR
EEF-CD0D101ER vs EEF-UE0E331XE
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great