Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Paktron 844K200CC6
844K200CC6
Active
Film Capacitors
Description:
Capacitor MLP .84uF 200V thru-ho
Manufacturer:
Paktron
Datasheet:
844K200CC6 Datasheet
History Price: Active
In Stock: 26100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
844K200CC6 Specification
Specification
Part No
844K200CC6
Category
Film Capacitors
Manufacturer
Paktron
Series
Capstick?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.84 µF
Tolerance
?0%
Voltage Rating - AC
140V
Voltage Rating - DC
200V
Dielectric Material
Polymer, Metallized
Operating Temperature
-55℃ ~ 150℃
Mounting Type
Through Hole
Package / Case
6-DIP
Size / Dimension
0.461" L x 0.701" W (11.70mm x 17.80mm)
Height - Seated (Max)
0.320" (8.12mm)
Termination
PC Pins
Lead Spacing
0.591" (15.00mm)
Applications
DC-Link, DC Block; EMI Suppression
Ratings
-
Features
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
23 mOhms
844K200CC6 PDF Datasheet
844K200CC6 Datasheet
Click and Download: 844K200CC6 Datasheet
844K200CC6 Compare Parts
844K200CC6 vs 844K200RC6
844K200CC6 vs 844K200CC6G-FA
844K200CC6 vs 844K200CC6G
844K200CC6 vs 844K200CC6-FA
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad