Series
Capstick?
Capstick?
Capacitance
0.84 µF
0.84 µF
Voltage Rating - AC
140V
140V
Voltage Rating - DC
200V
200V
Dielectric Material
Polymer, Metallized
Polymer, Metallized
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP
6-DIP
Size / Dimension
0.461" L x 0.701" W (11.70mm x 17.80mm)
0.461" L x 0.701" W (11.70mm x 17.80mm)
Height - Seated (Max)
0.320" (8.12mm)
0.320" (8.12mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.591" (15.00mm)
Applications
DC-Link, DC Block; EMI Suppression
DC-Link, DC Block; EMI Suppression
Features
Low ESR, High Temperature
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
23 mOhms
23 mOhms