Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 474K400RA6-FA
474K400RA6-FA
Not For New Designs
Film Capacitors
Description:
CAP FILM 0.47UF 10% 400VDC RAD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
474K400RA6-FA Datasheet
History Price: $1.44228
In Stock: 23700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
474K400RA6-FA Specification
Specification
Part No
474K400RA6-FA
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
Angstor? RA
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.47 µF
Tolerance
?0%
Voltage Rating - AC
160V
Voltage Rating - DC
400V
Dielectric Material
Polyester, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.650" L x 0.290" W (16.50mm x 7.37mm)
Termination
0.440" (11.18mm)
Lead Spacing
PC Pins
Applications
0.591" (15.00mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; EMI, RFI Suppression
Features
-
ESR (Equivalent Series Resistance)
Low ESR; Low ESL; Long Life
474K400RA6-FA PDF Datasheet
474K400RA6-FA Datasheet
Click and Download: 474K400RA6-FA Datasheet
474K400RA6-FA Related Parts
474K400CS6
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 400VDC 6DIP
474K400CS6G
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 400VDC 6SMD
474K500CS6G-FA
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 500VDC 8SMD
474MABA01KHS
Illinois Capacitor
CAP FILM 0.47UF 10% 800VDC RAD
474MKP275K
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KA
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KB
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KBG5
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KE
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KG4
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MMR250K
Illinois Capacitor
CAP FILM 0.47UF 10% 250VDC RAD
474MMR400K
Illinois Capacitor
CAP FILM 0.47UF 10% 400VDC RAD
474K400RA6-FA Compare Parts
474K400RA6-FA vs 474PSB700K2H
474K400RA6-FA vs 474PSB302K4R
474K400RA6-FA vs 474PSB302K2R
474K400RA6-FA vs 474PSB252K4R
474K400RA6-FA vs 474PSB252K2R
474K400RA6-FA vs 474PSB202K4J
474K400RA6-FA vs 474PSB202K2J
474K400RA6-FA vs 474PSB152K4J
474K400RA6-FA vs 474PSB152K2J
474K400RA6-FA vs 474PSB122K4H
474K400RA6-FA vs 474PSB122K2J
474K400RA6-FA vs 474PSB122K2H
474K400RA6-FA vs 474PSB102K4H
474K400RA6-FA vs 474PSB102K2J
474K400RA6-FA vs 474PSB102K2H
474K400RA6-FA vs 474PPS302K
474K400RA6-FA vs 474PPR162KJ
474K400RA6-FA vs 474PPB630K
474K400RA6-FA vs 474PPB400KG
474K400RA6-FA vs 474PPB400K
474K400RA6-FA vs 474PPB250K
474K400RA6-FA vs 474PPB162K
474K400RA6-FA vs 474PPB102K
474K400RA6-FA vs 474PPA850K
474K400RA6-FA vs 474PPA700K
474K400RA6-FA vs 474PPA302KS
474K400RA6-FA vs 474PPA252KS
474K400RA6-FA vs 474PPA202KS
474K400RA6-FA vs 474PPA202K
474K400RA6-FA vs 474PPA152K
474K400RA6-FA vs 474PPA122K
474K400RA6-FA vs 474PPA102KD20
474K400RA6-FA vs 474PMB302KA
474K400RA6-FA vs 474PMB122KSP2
474K400RA6-FA vs 474PMB122KBP2
474K400RA6-FA vs 474PHC850K
474K400RA6-FA vs 474PHC700K
474K400RA6-FA vs 474PHC600KG
474K400RA6-FA vs 474PHC600K
474K400RA6-FA vs 474PHC400K
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.