474K400RA6-FA
474K400RA6-FA
Not For New Designs
Description:  CAP FILM 0.47UF 10% 400VDC RAD
History Price: $1.44228
In Stock: 23700
474K400RA6-FA vs 474PSB102K2J
Series
Angstor? RA
PSB
Packaging
Bulk
Bulk
Status
Not For New Designs
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
575V
Voltage Rating - DC
400V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.7 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
0.650" L x 0.290" W (16.50mm x 7.37mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
0.440" (11.18mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; EMI, RFI Suppression
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR; Low ESL; Long Life
-