Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 474K400RA6-FA
474K400RA6-FA
Not For New Designs
Film Capacitors
Description:
CAP FILM 0.47UF 10% 400VDC RAD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
474K400RA6-FA Datasheet
History Price: $1.44228
In Stock: 23700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
474K400RA6-FA vs 474PSB122K2J
Part No
474K400RA6-FA
474PSB122K2J
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Angstor? RA
PSB
Packaging
Bulk
Bulk
Status
Not For New Designs
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
630V
Voltage Rating - DC
400V
1200V (1.2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.8 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
0.650" L x 0.290" W (16.50mm x 7.37mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
0.440" (11.18mm)
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; EMI, RFI Suppression
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR; Low ESL; Long Life
-