424K400CC6
424K400CC6
Active
Description:  Capacitor MLP .42uF 400V thru-ho
Manufacturer:  Paktron
Datasheet:   424K400CC6 Datasheet
History Price: Active
In Stock: 23300
424K400CC6 vs 424K400CC6G
Manufacturer
Series
Capstick?
Capstick?
Packaging
Tube
Tube
Status
Active
Active
Capacitance
0.42 µF
0.42 µF
Tolerance
?0%
?0%
Voltage Rating - AC
280V
280V
Voltage Rating - DC
400V
400V
Dielectric Material
Polymer, Metallized
Polymer, Metallized
Operating Temperature
23 mOhms
23 mOhms
Mounting Type
-55℃ ~ 150℃
-55℃ ~ 150℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
6-DIP
6-SMD, Gull Wing
Height - Seated (Max)
0.461" L x 0.701" W (11.70mm x 17.80mm)
0.461" L x 0.701" W (11.70mm x 17.80mm)
Termination
0.320" (8.12mm)
0.320" (8.12mm)
Lead Spacing
PC Pins
Gull Wing
Applications
0.591" (15.00mm)
0.591" (15.00mm)
Ratings
DC-Link, DC Block; EMI Suppression
DC-Link, DC Block; EMI Suppression
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR, High Temperature