Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Paktron 224K100RA3-FA
224K100RA3-FA
Active
Film Capacitors
Description:
CAPACITOR MLP 0.22UF 100V RADIAL
Manufacturer:
Paktron
Datasheet:
224K100RA3-FA Datasheet
History Price: Active
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
224K100RA3-FA Specification
Specification
Part No
224K100RA3-FA
Category
Film Capacitors
Manufacturer
Paktron
Series
Angstor?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.22 µF
Tolerance
?0%
Voltage Rating - AC
80V
Voltage Rating - DC
100V
Dielectric Material
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.350" L x 0.154" W (8.90mm x 3.90mm)
Height - Seated (Max)
0.280" (7.10mm)
Termination
PC Pins
Lead Spacing
0.295" (7.50mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
-
Features
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
6 mOhms
224K100RA3-FA PDF Datasheet
224K100RA3-FA Datasheet
Click and Download: 224K100RA3-FA Datasheet
224K100RA3-FA Related Parts
224MABA01KGL
Illinois Capacitor
CAP FILM 0.22UF 10% 800VDC RAD
224MABA01KGS
Illinois Capacitor
CAP FILM 0.22UF 10% 800VDC RAD
224MABA01KGS5
Illinois Capacitor
CAP FILM 0.22UF 10% 800VDC RAD
224MABA05KHL
Illinois Capacitor
CAP FILM 0.22UF 10% 1.2KVDC RAD
224MABA05KHS
Illinois Capacitor
CAP FILM 0.22UF 10% 1.2KVDC RAD
224MKP275K
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KA
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KB
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KBG4
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KD
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KG5
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MMR100K
Illinois Capacitor
CAP FILM 0.22UF 10% 100VDC RAD
224K100RA3-FA Compare Parts
224K100RA3-FA vs 224PSB700K2H
224K100RA3-FA vs 224PSB700K2G
224K100RA3-FA vs 224PSB302K4J
224K100RA3-FA vs 224PSB302K2J
224K100RA3-FA vs 224PSB252K4J
224K100RA3-FA vs 224PSB252K2J
224K100RA3-FA vs 224PSB202K4H
224K100RA3-FA vs 224PSB202K2J
224K100RA3-FA vs 224PSB202K2H
224K100RA3-FA vs 224PSB152K4H
224K100RA3-FA vs 224PSB152K2J
224K100RA3-FA vs 224PSB152K2H
224K100RA3-FA vs 224PSB122K2H
224K100RA3-FA vs 224PPS850K
224K100RA3-FA vs 224PPS252K
224K100RA3-FA vs 224PPS122K
224K100RA3-FA vs 224PPS102K
224K100RA3-FA vs 224PPR202KJ
224K100RA3-FA vs 224PPB630K
224K100RA3-FA vs 224PPB400K
224K100RA3-FA vs 224PPB250K
224K100RA3-FA vs 224PPB202K
224K100RA3-FA vs 224PPB162K
224K100RA3-FA vs 224PPB102K
224K100RA3-FA vs 224PPA850K
224K100RA3-FA vs 224PPA700KJ
224K100RA3-FA vs 224PPA302KS
224K100RA3-FA vs 224PPA302KR
224K100RA3-FA vs 224PPA252K
224K100RA3-FA vs 224PPA202K
224K100RA3-FA vs 224PPA162K
224K100RA3-FA vs 224PPA122KD16
224K100RA3-FA vs 224PPA122K
224K100RA3-FA vs 224PPA102K
224K100RA3-FA vs 224PHC850K
224K100RA3-FA vs 224PHB850K2H
224K100RA3-FA vs 224MWR630K
224K100RA3-FA vs 224MWR400K
224K100RA3-FA vs 224MWR250K
224K100RA3-FA vs 224MWR152KJ
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad