224K100RA3-FA
224K100RA3-FA
Active
Description:  CAPACITOR MLP 0.22UF 100V RADIAL
Manufacturer:  Paktron
History Price: Active
In Stock: 37600
224K100RA3-FA vs 224PPB162K
Series
Angstor?
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
650V
Voltage Rating - DC
100V
1600V (1.6kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.350" L x 0.154" W (8.90mm x 3.90mm)
Radial
Height - Seated (Max)
0.280" (7.10mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
PC Pins
1.102" (28.00mm)
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
1.476" (37.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
-