LMT035474A
LMT035474A
Obsolete
Description:  MAXCAP 470MF 5.5V
Manufacturer:  Ohmite
Datasheet:   LMT035474A Datasheet
History Price: Obsolete
In Stock: 24300
LMT035474A Specification
Specification
Part No
LMT035474A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 mF
Tolerance
-20%, +80%
Voltage - Rated
3.5 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Termination
-
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Lead Spacing
-
Size / Dimension
0.413" Dia (10.50mm)
Height - Seated (Max)
0.343" (8.70mm)
Operating Temperature
-
LMT035474A PDF Datasheet
LMT035474A Related Parts
LMT035104A
LMT035104A
Ohmite
DOUBLE LAYER CAPACITOR
LMT035224A
LMT035224A
Ohmite
DOUBLE LAYER CAPACITOR
LMT035224A
LMT035224A
Ohmite
MAXCAP 22MF 5.5V
LMT055104A
LMT055104A
Ohmite
DOUBLE LAYER CAPACITOR
LMT055224A
LMT055224A
Ohmite
DOUBLE LAYER CAPACITOR
LMT055473A
LMT055473A
Ohmite
DOUBLE LAYER CAPACITOR
LMT035474A Compare Parts
  • LMT035474A vs LMT055224A
  • LMT035474A vs LMT055104A
  • LMT035474A vs LMT035224A
  • LMT035474A vs LMT035224A
  • LMT035474A vs LMT035104A
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok