Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LMT035474A
LMT035474A
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
MAXCAP 470MF 5.5V
Manufacturer:
Ohmite
Datasheet:
LMT035474A Datasheet
History Price: Obsolete
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMT035474A vs LMT055104A
Part No
LMT035474A
LMT055104A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
470 mF
100 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
3.5 V
5.5 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
-
Termination
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD
Lead Spacing
-
-
Size / Dimension
0.413" Dia (10.50mm)
0.413" Dia (10.50mm)
Height - Seated (Max)
0.343" (8.70mm)
0.224" (5.70mm)
Operating Temperature
-
-