LM055224A
LM055224A
Active
Description:  MAXCAP 220MF 5.5V
Manufacturer:  Ohmite
Datasheet:   LM055224A Datasheet
History Price: Active
In Stock: 25500
LM055224A Specification
Specification
Part No
LM055224A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 mF
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
25Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
-
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Lead Spacing
-
Size / Dimension
0.413" Dia (10.50mm)
Height - Seated (Max)
0.343" (8.70mm)
Operating Temperature
-25℃ ~ 70℃
LM055224A PDF Datasheet
LM055224A Related Parts
LM035104A
LM035104A
Ohmite
DOUBLE LAYER CAPACITOR
LM035224A
LM035224A
Ohmite
DOUBLE LAYER CAPACITOR
LM035224A
LM035224A
Ohmite
DOUBLE LAYER CAPACITOR
LM035474A
LM035474A
Ohmite
DOUBLE LAYER CAPACITOR
LM035474A
LM035474A
Ohmite
DOUBLE LAYER CAPACITOR
LM055104A
LM055104A
Ohmite
MAXCAP 100MF 5.5V
LM055104A
LM055104A
Ohmite
MAXCAP 100MF 5.5V
LM055105A
LM055105A
Ohmite
MAXCAP 1F 5.5V
LM055105A
LM055105A
Ohmite
MAXCAP 1F 5.5V
LM055473A
LM055473A
Ohmite
DOUBLE LAYER CAPACITOR
LM055473A
LM055473A
Ohmite
MAXCAP 47MF 5.5V
LM055474A
LM055474A
Ohmite
DOUBLE LAYER CAPACITOR
LM055224A Compare Parts
  • LM055224A vs LM055473A
  • LM055224A vs LM055473A
  • LM055224A vs LM055105A
  • LM055224A vs LM055105A
  • LM055224A vs LM055104A
  • LM055224A vs LM055104A
  • LM055224A vs LM035474A
  • LM055224A vs LM035474A
  • LM055224A vs LM035224A
  • LM055224A vs LM035224A
  • LM055224A vs LM035104A
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you