Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LM055224A
LM055224A
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
MAXCAP 220MF 5.5V
Manufacturer:
Ohmite
Datasheet:
LM055224A Datasheet
History Price: Active
In Stock: 25500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM055224A vs LM035474A
Part No
LM055224A
LM035474A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
220 mF
470 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
25Ohm @ 1kHz
25Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
1000 Hrs @ 70℃
Termination
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD
Lead Spacing
-
-
Size / Dimension
0.413" Dia (10.50mm)
0.413" Dia (10.50mm)
Height - Seated (Max)
0.343" (8.70mm)
0.343" (8.70mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃