Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ NTE Electronics TD68M6.3
TD68M6.3
Active
Tantalum Capacitors
Description:
CAP TANT 68UF 20% 6.3V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
TD68M6.3 Datasheet
History Price: $1.65
In Stock: 14080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TD68M6.3 Specification
Specification
Part No
TD68M6.3
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
TD
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Conformal Coated
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
Operating Temperature
-
Lifetime @ Temp.
Through Hole
Mounting Type
Radial
Package / Case
0.276" Dia (7.00mm)
Size / Dimension
0.472" (12.00mm)
Height - Seated (Max)
0.100" (2.54mm)
Lead Spacing
-
Manufacturer Size Code
-
Features
General Purpose
Failure Rate
-
Ratings
-
TD68M6.3 PDF Datasheet
TD68M6.3 Datasheet
Click and Download: TD68M6.3 Datasheet
TD68M6.3 Related Parts
TD6.8M10
NTE Electronics
CAP TANT 6.8UF 20% 10V RADIAL
TD6.8M16
NTE Electronics
CAP TANT 6.8UF 20% 16V RADIAL
TD6.8M20
NTE Electronics
CAP TANT 6.8UF 20% 20V RADIAL
TD6.8M25
NTE Electronics
CAP TANT 6.8UF 20% 25V RADIAL
TD6.8M35
NTE Electronics
CAP TANT 6.8UF 20% 35V RADIAL
TD6.8M50
NTE Electronics
CAP TANT 6.8UF 20% 50V RADIAL
TD6.8M6.3
NTE Electronics
CAP TANT 6.8UF 20% 6.3V RADIAL
TD68M10
NTE Electronics
CAP TANT 68UF 20% 10V RADIAL
TD68M16
NTE Electronics
CAP TANT 68UF 20% 16V RADIAL
TD68M20
NTE Electronics
CAP TANT 68UF 20% 20V RADIAL
TD68M25
NTE Electronics
CAP TANT 68UF 20% 25V RADIAL
TD68M6.3 Compare Parts
TD68M6.3 vs TD68M20
TD68M6.3 vs TD68M16
TD68M6.3 vs TD68M10
TD68M6.3 vs TD6.8M6.3
TD68M6.3 vs TD6.8M50
TD68M6.3 vs TD6.8M35
TD68M6.3 vs TD6.8M25
TD68M6.3 vs TD6.8M20
TD68M6.3 vs TD6.8M16
TD68M6.3 vs TD6.8M10
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied