☰
TD68M16
TD68M16
Active
Description:  CAP TANT 68UF 20% 16V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   TD68M16 Datasheet
History Price: $5.05
In Stock: 5340
TD68M16 Specification
Specification
Part No
TD68M16
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
TD
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Conformal Coated
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
Operating Temperature
-
Lifetime @ Temp.
Through Hole
Mounting Type
Radial
Package / Case
0.354" Dia (8.00mm)
Size / Dimension
0.551" (14.00mm)
Height - Seated (Max)
0.200" (5.08mm)
Lead Spacing
-
Manufacturer Size Code
-
Features
General Purpose
Failure Rate
-
Ratings
-
TD68M16 PDF Datasheet
TD68M16 Related Parts
TD6.8M10
TD6.8M10
NTE Electronics
CAP TANT 6.8UF 20% 10V RADIAL
TD6.8M16
TD6.8M16
NTE Electronics
CAP TANT 6.8UF 20% 16V RADIAL
TD6.8M20
TD6.8M20
NTE Electronics
CAP TANT 6.8UF 20% 20V RADIAL
TD6.8M25
TD6.8M25
NTE Electronics
CAP TANT 6.8UF 20% 25V RADIAL
TD6.8M35
TD6.8M35
NTE Electronics
CAP TANT 6.8UF 20% 35V RADIAL
TD6.8M50
TD6.8M50
NTE Electronics
CAP TANT 6.8UF 20% 50V RADIAL
TD6.8M6.3
TD6.8M6.3
NTE Electronics
CAP TANT 6.8UF 20% 6.3V RADIAL
TD68M10
TD68M10
NTE Electronics
CAP TANT 68UF 20% 10V RADIAL
TD68M20
TD68M20
NTE Electronics
CAP TANT 68UF 20% 20V RADIAL
TD68M25
TD68M25
NTE Electronics
CAP TANT 68UF 20% 25V RADIAL
TD68M6.3
TD68M6.3
NTE Electronics
CAP TANT 68UF 20% 6.3V RADIAL
TD68M16 Compare Parts
  • TD68M16 vs TD68M25
  • TD68M16 vs TD68M20
  • TD68M16 vs TD68M10
  • TD68M16 vs TD6.8M6.3
  • TD68M16 vs TD6.8M50
  • TD68M16 vs TD6.8M35
  • TD68M16 vs TD6.8M25
  • TD68M16 vs TD6.8M20
  • TD68M16 vs TD6.8M16
  • TD68M16 vs TD6.8M10
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied