Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ NTE Electronics SCTH226K35
SCTH226K35
Active
Tantalum Capacitors
Description:
CAP TANT 22UF 10% 35V 2917
Manufacturer:
NTE Electronics
Datasheet:
SCTH226K35 Datasheet
History Price: $3.31
In Stock: 28300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SCTH226K35 Specification
Specification
Part No
SCTH226K35
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
SCT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
35 V
Type
Molded
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
Operating Temperature
-
Lifetime @ Temp.
Surface Mount
Mounting Type
2917 (7343 Metric)
Package / Case
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.169" (4.30mm)
Height - Seated (Max)
-
Lead Spacing
H
Manufacturer Size Code
-
Features
General Purpose
Failure Rate
-
Ratings
-
SCTH226K35 PDF Datasheet
SCTH226K35 Datasheet
Click and Download: SCTH226K35 Datasheet
SCTH226K35 Related Parts
SCTA104K35
NTE Electronics
CAP TANT 0.1UF 10% 35V 1206
SCTA105K16
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA105K16C
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA155K16
NTE Electronics
CAP TANT 1.5UF 10% 16V 1206
SCTA225K10
NTE Electronics
CAP TANT 2.2UF 10% 10V 1206
SCTA225K16
NTE Electronics
CAP TANT 2.2UF 10% 16V 1206
SCTA335K6.3
NTE Electronics
CAP TANT 3.3UF 10% 6.3V 1206
SCTA474K25
NTE Electronics
CAP TANT 0.47UF 10% 25V 1206
SCTA475K10
NTE Electronics
CAP TANT 4.7UF 10% 10V 1206
SCTB105K35
NTE Electronics
CAP TANT 1UF 10% 35V 1411/1210
SCTB106K16
NTE Electronics
CAP TANT 10UF 10% 16V 1411/1210
SCTB155K25
NTE Electronics
CAP TANT 1.5UF 10% 25V 1411/1210
SCTH226K35 Compare Parts
SCTH226K35 vs SCTH157K10
SCTH226K35 vs SCTH107K16
SCTH226K35 vs SCTD686K6.3
SCTH226K35 vs SCTD685K35
SCTH226K35 vs SCTD476K16
SCTH226K35 vs SCTD476K10
SCTH226K35 vs SCTD475K35
SCTH226K35 vs SCTD336K16
SCTH226K35 vs SCTD226K25
SCTH226K35 vs SCTD226K16
SCTH226K35 vs SCTD225K50
SCTH226K35 vs SCTD157K6.3
SCTH226K35 vs SCTD156K25
SCTH226K35 vs SCTD156K20
SCTH226K35 vs SCTD107K6.3
SCTH226K35 vs SCTD106K25
SCTH226K35 vs SCTC685K20
SCTH226K35 vs SCTC685K16
SCTH226K35 vs SCTC476K6.3
SCTH226K35 vs SCTC475K25
SCTH226K35 vs SCTC336K6.3
SCTH226K35 vs SCTC226K10
SCTH226K35 vs SCTC225K35
SCTH226K35 vs SCTC156K16
SCTH226K35 vs SCTC156K10
SCTH226K35 vs SCTC106K16
SCTH226K35 vs SCTC106K10
SCTH226K35 vs SCTC105K50
SCTH226K35 vs SCTB685K6.3
SCTH226K35 vs SCTB475K16
SCTH226K35 vs SCTB475K10
SCTH226K35 vs SCTB335K16
SCTH226K35 vs SCTB225K20
SCTH226K35 vs SCTB156K10
SCTH226K35 vs SCTB155K25
SCTH226K35 vs SCTB106K16
SCTH226K35 vs SCTB105K35
SCTH226K35 vs SCTA475K10
SCTH226K35 vs SCTA474K25
SCTH226K35 vs SCTA335K6.3
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.