Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ NTE Electronics SCTA104K35
SCTA104K35
Active
Tantalum Capacitors
Description:
CAP TANT 0.1UF 10% 35V 1206
Manufacturer:
NTE Electronics
Datasheet:
SCTA104K35 Datasheet
History Price: $0.51
In Stock: 43280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SCTA104K35 Specification
Specification
Part No
SCTA104K35
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
SCT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage - Rated
35 V
Type
Molded
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 85℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.071" (1.80mm)
Lead Spacing
-
Manufacturer Size Code
A
Features
-
Failure Rate
General Purpose
Ratings
-
SCTA104K35 PDF Datasheet
SCTA104K35 Datasheet
Click and Download: SCTA104K35 Datasheet
SCTA104K35 Related Parts
SCTA105K16
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA105K16C
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA155K16
NTE Electronics
CAP TANT 1.5UF 10% 16V 1206
SCTA225K10
NTE Electronics
CAP TANT 2.2UF 10% 10V 1206
SCTA225K16
NTE Electronics
CAP TANT 2.2UF 10% 16V 1206
SCTA335K6.3
NTE Electronics
CAP TANT 3.3UF 10% 6.3V 1206
SCTA474K25
NTE Electronics
CAP TANT 0.47UF 10% 25V 1206
SCTA475K10
NTE Electronics
CAP TANT 4.7UF 10% 10V 1206
SCTB105K35
NTE Electronics
CAP TANT 1UF 10% 35V 1411/1210
SCTB106K16
NTE Electronics
CAP TANT 10UF 10% 16V 1411/1210
SCTB155K25
NTE Electronics
CAP TANT 1.5UF 10% 25V 1411/1210
SCTB156K10
NTE Electronics
CAP TANT 15UF 10% 10V 1411/1210
SCTA104K35 Compare Parts
SCTA104K35 vs SCTH157K10
SCTA104K35 vs SCTH107K16
SCTA104K35 vs SCTD686K6.3
SCTA104K35 vs SCTD685K35
SCTA104K35 vs SCTD476K16
SCTA104K35 vs SCTD476K10
SCTA104K35 vs SCTD475K35
SCTA104K35 vs SCTD336K16
SCTA104K35 vs SCTD226K25
SCTA104K35 vs SCTD226K16
SCTA104K35 vs SCTD225K50
SCTA104K35 vs SCTD157K6.3
SCTA104K35 vs SCTD156K25
SCTA104K35 vs SCTD156K20
SCTA104K35 vs SCTD107K6.3
SCTA104K35 vs SCTD106K25
SCTA104K35 vs SCTC685K20
SCTA104K35 vs SCTC685K16
SCTA104K35 vs SCTC476K6.3
SCTA104K35 vs SCTC475K25
SCTA104K35 vs SCTC336K6.3
SCTA104K35 vs SCTC226K10
SCTA104K35 vs SCTC225K35
SCTA104K35 vs SCTC156K16
SCTA104K35 vs SCTC156K10
SCTA104K35 vs SCTC106K16
SCTA104K35 vs SCTC106K10
SCTA104K35 vs SCTC105K50
SCTA104K35 vs SCTB685K6.3
SCTA104K35 vs SCTB475K16
SCTA104K35 vs SCTB475K10
SCTA104K35 vs SCTB335K16
SCTA104K35 vs SCTB225K20
SCTA104K35 vs SCTB156K10
SCTA104K35 vs SCTB155K25
SCTA104K35 vs SCTB106K16
SCTA104K35 vs SCTB105K35
SCTA104K35 vs SCTA475K10
SCTA104K35 vs SCTA474K25
SCTA104K35 vs SCTA335K6.3
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much