Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ NTE Electronics SCTC106K10
SCTC106K10
Active
Tantalum Capacitors
Description:
CAP TANT 10UF 10% 10V 2312
Manufacturer:
NTE Electronics
Datasheet:
SCTC106K10 Datasheet
History Price: $0.86
In Stock: 36125
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SCTC106K10 Specification
Specification
Part No
SCTC106K10
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
SCT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
10 V
Type
Molded
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
Operating Temperature
-
Lifetime @ Temp.
Surface Mount
Mounting Type
2312 (6032 Metric)
Package / Case
0.236" L x 0.126" W (6.00mm x 3.20mm)
Size / Dimension
0.110" (2.80mm)
Height - Seated (Max)
-
Lead Spacing
C
Manufacturer Size Code
-
Features
General Purpose
Failure Rate
-
Ratings
-
SCTC106K10 PDF Datasheet
SCTC106K10 Datasheet
Click and Download: SCTC106K10 Datasheet
SCTC106K10 Related Parts
SCTA104K35
NTE Electronics
CAP TANT 0.1UF 10% 35V 1206
SCTA105K16
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA105K16C
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA155K16
NTE Electronics
CAP TANT 1.5UF 10% 16V 1206
SCTA225K10
NTE Electronics
CAP TANT 2.2UF 10% 10V 1206
SCTA225K16
NTE Electronics
CAP TANT 2.2UF 10% 16V 1206
SCTA335K6.3
NTE Electronics
CAP TANT 3.3UF 10% 6.3V 1206
SCTA474K25
NTE Electronics
CAP TANT 0.47UF 10% 25V 1206
SCTA475K10
NTE Electronics
CAP TANT 4.7UF 10% 10V 1206
SCTB105K35
NTE Electronics
CAP TANT 1UF 10% 35V 1411/1210
SCTB106K16
NTE Electronics
CAP TANT 10UF 10% 16V 1411/1210
SCTB155K25
NTE Electronics
CAP TANT 1.5UF 10% 25V 1411/1210
SCTC106K10 Compare Parts
SCTC106K10 vs SCTH157K10
SCTC106K10 vs SCTH107K16
SCTC106K10 vs SCTD686K6.3
SCTC106K10 vs SCTD685K35
SCTC106K10 vs SCTD476K16
SCTC106K10 vs SCTD476K10
SCTC106K10 vs SCTD475K35
SCTC106K10 vs SCTD336K16
SCTC106K10 vs SCTD226K25
SCTC106K10 vs SCTD226K16
SCTC106K10 vs SCTD225K50
SCTC106K10 vs SCTD157K6.3
SCTC106K10 vs SCTD156K25
SCTC106K10 vs SCTD156K20
SCTC106K10 vs SCTD107K6.3
SCTC106K10 vs SCTD106K25
SCTC106K10 vs SCTC685K20
SCTC106K10 vs SCTC685K16
SCTC106K10 vs SCTC476K6.3
SCTC106K10 vs SCTC475K25
SCTC106K10 vs SCTC336K6.3
SCTC106K10 vs SCTC226K10
SCTC106K10 vs SCTC225K35
SCTC106K10 vs SCTC156K16
SCTC106K10 vs SCTC156K10
SCTC106K10 vs SCTC106K16
SCTC106K10 vs SCTC105K50
SCTC106K10 vs SCTB685K6.3
SCTC106K10 vs SCTB475K16
SCTC106K10 vs SCTB475K10
SCTC106K10 vs SCTB335K16
SCTC106K10 vs SCTB225K20
SCTC106K10 vs SCTB156K10
SCTC106K10 vs SCTB155K25
SCTC106K10 vs SCTB106K16
SCTC106K10 vs SCTB105K35
SCTC106K10 vs SCTA475K10
SCTC106K10 vs SCTA474K25
SCTC106K10 vs SCTA335K6.3
SCTC106K10 vs SCTA225K16
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks