Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ NTE Electronics SCTB685K6.3
SCTB685K6.3
Active
Tantalum Capacitors
Description:
CAP TANT 6.8UF 10% 6.3V 1411
Manufacturer:
NTE Electronics
Datasheet:
SCTB685K6.3 Datasheet
History Price: $0.56
In Stock: 34595
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SCTB685K6.3 Specification
Specification
Part No
SCTB685K6.3
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
SCT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6.8 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
Operating Temperature
-
Lifetime @ Temp.
Surface Mount
Mounting Type
1411 (3528 Metric), 1210
Package / Case
0.138" L x 0.110" W (3.50mm x 2.80mm)
Size / Dimension
0.083" (2.10mm)
Height - Seated (Max)
-
Lead Spacing
B
Manufacturer Size Code
-
Features
General Purpose
Failure Rate
-
Ratings
-
SCTB685K6.3 PDF Datasheet
SCTB685K6.3 Datasheet
Click and Download: SCTB685K6.3 Datasheet
SCTB685K6.3 Related Parts
SCTA104K35
NTE Electronics
CAP TANT 0.1UF 10% 35V 1206
SCTA105K16
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA105K16C
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA155K16
NTE Electronics
CAP TANT 1.5UF 10% 16V 1206
SCTA225K10
NTE Electronics
CAP TANT 2.2UF 10% 10V 1206
SCTA225K16
NTE Electronics
CAP TANT 2.2UF 10% 16V 1206
SCTA335K6.3
NTE Electronics
CAP TANT 3.3UF 10% 6.3V 1206
SCTA474K25
NTE Electronics
CAP TANT 0.47UF 10% 25V 1206
SCTA475K10
NTE Electronics
CAP TANT 4.7UF 10% 10V 1206
SCTB105K35
NTE Electronics
CAP TANT 1UF 10% 35V 1411/1210
SCTB106K16
NTE Electronics
CAP TANT 10UF 10% 16V 1411/1210
SCTB155K25
NTE Electronics
CAP TANT 1.5UF 10% 25V 1411/1210
SCTB685K6.3 Compare Parts
SCTB685K6.3 vs SCTH157K10
SCTB685K6.3 vs SCTH107K16
SCTB685K6.3 vs SCTD686K6.3
SCTB685K6.3 vs SCTD685K35
SCTB685K6.3 vs SCTD476K16
SCTB685K6.3 vs SCTD476K10
SCTB685K6.3 vs SCTD475K35
SCTB685K6.3 vs SCTD336K16
SCTB685K6.3 vs SCTD226K25
SCTB685K6.3 vs SCTD226K16
SCTB685K6.3 vs SCTD225K50
SCTB685K6.3 vs SCTD157K6.3
SCTB685K6.3 vs SCTD156K25
SCTB685K6.3 vs SCTD156K20
SCTB685K6.3 vs SCTD107K6.3
SCTB685K6.3 vs SCTD106K25
SCTB685K6.3 vs SCTC685K20
SCTB685K6.3 vs SCTC685K16
SCTB685K6.3 vs SCTC476K6.3
SCTB685K6.3 vs SCTC475K25
SCTB685K6.3 vs SCTC336K6.3
SCTB685K6.3 vs SCTC226K10
SCTB685K6.3 vs SCTC225K35
SCTB685K6.3 vs SCTC156K16
SCTB685K6.3 vs SCTC156K10
SCTB685K6.3 vs SCTC106K16
SCTB685K6.3 vs SCTC106K10
SCTB685K6.3 vs SCTC105K50
SCTB685K6.3 vs SCTB475K16
SCTB685K6.3 vs SCTB475K10
SCTB685K6.3 vs SCTB335K16
SCTB685K6.3 vs SCTB225K20
SCTB685K6.3 vs SCTB156K10
SCTB685K6.3 vs SCTB155K25
SCTB685K6.3 vs SCTB106K16
SCTB685K6.3 vs SCTB105K35
SCTB685K6.3 vs SCTA475K10
SCTB685K6.3 vs SCTA474K25
SCTB685K6.3 vs SCTA335K6.3
SCTB685K6.3 vs SCTA225K16
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks