Voltage - Rated
35 V
16 V
ESR (Equivalent Series Resistance)
-
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 85℃
-
Lifetime @ Temp.
-
Surface Mount
Mounting Type
Surface Mount
2917 (7343 Metric)
Package / Case
1206 (3216 Metric)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.122" (3.10mm)
Height - Seated (Max)
0.071" (1.80mm)
-
Manufacturer Size Code
A
-
Features
-
General Purpose
Failure Rate
General Purpose
-