NEVH33M250DE
NEVH33M250DE
Active
Description:  CAP ALUM 33UF 250V RADIAL
Manufacturer:  NTE Electronics
History Price: $1.49
In Stock: 22200
NEVH33M250DE Specification
Specification
Part No
NEVH33M250DE
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEVH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
-10%, +75%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.197" (5.00mm)
Lead Spacing
0.512" Dia (13.00mm)
Size / Dimension
1.063" (27.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEVH33M250DE PDF Datasheet
NEVH33M250DE Related Parts
NEV.10M100AA
NEV.10M100AA
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
NEV.10M50-10
NEV.10M50-10
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.10M50AA
NEV.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.15M100
NEV.15M100
NTE Electronics
CAP ALUM 0.15UF 20% 100V RADIAL
NEV.22M50-10
NEV.22M50-10
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M50AA
NEV.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M63AA
NEV.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
NEV.33M100AA
NEV.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
NEV.33M50-10
NEV.33M50-10
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M50AA
NEV.33M50AA
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M63AA
NEV.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
NEV.47M100AA
NEV.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NEVH33M250DE Compare Parts
  • NEVH33M250DE vs NEVH47M350EF
  • NEVH33M250DE vs NEVH47M250EF
  • NEVH33M250DE vs NEVH47M160DE
  • NEVH33M250DE vs NEVH470M160HB
  • NEVH33M250DE vs NEVH4.7M450CD
  • NEVH33M250DE vs NEVH4.7M350CC
  • NEVH33M250DE vs NEVH4.7M250BC
  • NEVH33M250DE vs NEVH4.7M160BB
  • NEVH33M250DE vs NEVH33M450EF
  • NEVH33M250DE vs NEVH33M350EF
  • NEVH33M250DE vs NEVH33M160DD
  • NEVH33M250DE vs NEVH330M160HA
  • NEVH33M250DE vs NEVH3.3M450CC
  • NEVH33M250DE vs NEVH3.3M350BC
  • NEVH33M250DE vs NEVH3.3M250BB
  • NEVH33M250DE vs NEVH3.3M160AB
  • NEVH33M250DE vs NEVH22M450EG
  • NEVH33M250DE vs NEVH22M350DE
  • NEVH33M250DE vs NEVH22M250DD
  • NEVH33M250DE vs NEVH22M160CD
  • NEVH33M250DE vs NEVH220M160II
  • NEVH33M250DE vs NEVH2.2M450BC
  • NEVH33M250DE vs NEVH2.2M350BB
  • NEVH33M250DE vs NEVH2.2M250AB
  • NEVH33M250DE vs NEVH2.2M160AB
  • NEVH33M250DE vs NEVH10M450DE
  • NEVH33M250DE vs NEVH10M350CD
  • NEVH33M250DE vs NEVH10M250CC
  • NEVH33M250DE vs NEVH10M160BC
  • NEVH33M250DE vs NEVH100M450JA
  • NEVH33M250DE vs NEVH100M350HA
  • NEVH33M250DE vs NEVH100M250II
  • NEVH33M250DE vs NEVH100M160EF
  • NEVH33M250DE vs NEVH1.0M450BB
  • NEVH33M250DE vs NEVH1.0M350AB
  • NEVH33M250DE vs NEVH1.0M250AB
  • NEVH33M250DE vs NEVH1.0M160AA
  • NEVH33M250DE vs NEV68M63
  • NEVH33M250DE vs NEV68M50
  • NEVH33M250DE vs NEV68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store