NEV.10M50AA
NEV.10M50AA
Active
Description:  CAP ALUM 0.1UF 20% 50V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   NEV.10M50AA Datasheet
History Price: $0.1
In Stock: 10800
NEV.10M50AA Specification
Specification
Part No
NEV.10M50AA
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEV
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.079" (2.00mm)
Lead Spacing
0.197" Dia (5.00mm)
Size / Dimension
0.472" (12.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEV.10M50AA PDF Datasheet
NEV.10M50AA Related Parts
NEV.10M100AA
NEV.10M100AA
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
NEV.10M50-10
NEV.10M50-10
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.15M100
NEV.15M100
NTE Electronics
CAP ALUM 0.15UF 20% 100V RADIAL
NEV.22M50-10
NEV.22M50-10
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M50AA
NEV.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M63AA
NEV.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
NEV.33M100AA
NEV.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
NEV.33M50-10
NEV.33M50-10
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M50AA
NEV.33M50AA
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M63AA
NEV.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
NEV.47M100AA
NEV.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NEV.47M50AA
NEV.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V RADIAL
NEV.10M50AA Compare Parts
  • NEV.10M50AA vs NEVH47M350EF
  • NEV.10M50AA vs NEVH47M250EF
  • NEV.10M50AA vs NEVH47M160DE
  • NEV.10M50AA vs NEVH470M160HB
  • NEV.10M50AA vs NEVH4.7M450CD
  • NEV.10M50AA vs NEVH4.7M350CC
  • NEV.10M50AA vs NEVH4.7M250BC
  • NEV.10M50AA vs NEVH4.7M160BB
  • NEV.10M50AA vs NEVH33M450EF
  • NEV.10M50AA vs NEVH33M350EF
  • NEV.10M50AA vs NEVH33M250DE
  • NEV.10M50AA vs NEVH33M160DD
  • NEV.10M50AA vs NEVH330M160HA
  • NEV.10M50AA vs NEVH3.3M450CC
  • NEV.10M50AA vs NEVH3.3M350BC
  • NEV.10M50AA vs NEVH3.3M250BB
  • NEV.10M50AA vs NEVH3.3M160AB
  • NEV.10M50AA vs NEVH22M450EG
  • NEV.10M50AA vs NEVH22M350DE
  • NEV.10M50AA vs NEVH22M250DD
  • NEV.10M50AA vs NEVH22M160CD
  • NEV.10M50AA vs NEVH220M160II
  • NEV.10M50AA vs NEVH2.2M450BC
  • NEV.10M50AA vs NEVH2.2M350BB
  • NEV.10M50AA vs NEVH2.2M250AB
  • NEV.10M50AA vs NEVH2.2M160AB
  • NEV.10M50AA vs NEVH10M450DE
  • NEV.10M50AA vs NEVH10M350CD
  • NEV.10M50AA vs NEVH10M250CC
  • NEV.10M50AA vs NEVH10M160BC
  • NEV.10M50AA vs NEVH100M450JA
  • NEV.10M50AA vs NEVH100M350HA
  • NEV.10M50AA vs NEVH100M250II
  • NEV.10M50AA vs NEVH100M160EF
  • NEV.10M50AA vs NEVH1.0M450BB
  • NEV.10M50AA vs NEVH1.0M350AB
  • NEV.10M50AA vs NEVH1.0M250AB
  • NEV.10M50AA vs NEVH1.0M160AA
  • NEV.10M50AA vs NEV68M63
  • NEV.10M50AA vs NEV68M50
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.