Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics NEV.47M63AA
NEV.47M63AA
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 0.47UF 20% 63V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
NEV.47M63AA Datasheet
History Price: Active
In Stock: 12320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NEV.47M63AA Specification
Specification
Part No
NEV.47M63AA
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEV
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.47 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.079" (2.00mm)
Lead Spacing
0.197" Dia (5.00mm)
Size / Dimension
0.492" (12.50mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEV.47M63AA PDF Datasheet
NEV.47M63AA Datasheet
Click and Download: NEV.47M63AA Datasheet
NEV.47M63AA Related Parts
NEV.10M100AA
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
NEV.10M50-10
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.15M100
NTE Electronics
CAP ALUM 0.15UF 20% 100V RADIAL
NEV.22M50-10
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
NEV.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
NEV.33M50-10
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M50AA
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
NEV.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NEV.47M63AA Compare Parts
NEV.47M63AA vs NEVH47M350EF
NEV.47M63AA vs NEVH47M250EF
NEV.47M63AA vs NEVH47M160DE
NEV.47M63AA vs NEVH470M160HB
NEV.47M63AA vs NEVH4.7M450CD
NEV.47M63AA vs NEVH4.7M350CC
NEV.47M63AA vs NEVH4.7M250BC
NEV.47M63AA vs NEVH4.7M160BB
NEV.47M63AA vs NEVH33M450EF
NEV.47M63AA vs NEVH33M350EF
NEV.47M63AA vs NEVH33M250DE
NEV.47M63AA vs NEVH33M160DD
NEV.47M63AA vs NEVH330M160HA
NEV.47M63AA vs NEVH3.3M450CC
NEV.47M63AA vs NEVH3.3M350BC
NEV.47M63AA vs NEVH3.3M250BB
NEV.47M63AA vs NEVH3.3M160AB
NEV.47M63AA vs NEVH22M450EG
NEV.47M63AA vs NEVH22M350DE
NEV.47M63AA vs NEVH22M250DD
NEV.47M63AA vs NEVH22M160CD
NEV.47M63AA vs NEVH220M160II
NEV.47M63AA vs NEVH2.2M450BC
NEV.47M63AA vs NEVH2.2M350BB
NEV.47M63AA vs NEVH2.2M250AB
NEV.47M63AA vs NEVH2.2M160AB
NEV.47M63AA vs NEVH10M450DE
NEV.47M63AA vs NEVH10M350CD
NEV.47M63AA vs NEVH10M250CC
NEV.47M63AA vs NEVH10M160BC
NEV.47M63AA vs NEVH100M450JA
NEV.47M63AA vs NEVH100M350HA
NEV.47M63AA vs NEVH100M250II
NEV.47M63AA vs NEVH100M160EF
NEV.47M63AA vs NEVH1.0M450BB
NEV.47M63AA vs NEVH1.0M350AB
NEV.47M63AA vs NEVH1.0M250AB
NEV.47M63AA vs NEVH1.0M160AA
NEV.47M63AA vs NEV68M63
NEV.47M63AA vs NEV68M50
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!