NEHH22M350EE
NEHH22M350EE
Active
Description:  CAP ALUM 22UF 350V AXIAL
Manufacturer:  NTE Electronics
History Price: $2.84
In Stock: 7700
NEHH22M350EE Specification
Specification
Part No
NEHH22M350EE
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEHH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
-10%, +75%
Voltage - Rated
350 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
-
Lead Spacing
0.512" Dia x 1.181" L (13.00mm x 30.00mm)
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Axial
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEHH22M350EE PDF Datasheet
NEHH22M350EE Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEHH22M350EE Compare Parts
  • NEHH22M350EE vs NEHH47M350EG
  • NEHH22M350EE vs NEHH47M250FE
  • NEHH22M350EE vs NEHH47M160ED
  • NEHH22M350EE vs NEHH470M160HJ
  • NEHH22M350EE vs NEHH4.7M450DD
  • NEHH22M350EE vs NEHH4.7M350CC
  • NEHH22M350EE vs NEHH4.7M250CB
  • NEHH22M350EE vs NEHH4.7M160BB
  • NEHH22M350EE vs NEHH33M450FG
  • NEHH22M350EE vs NEHH33M350FE
  • NEHH22M350EE vs NEHH33M250EE
  • NEHH22M350EE vs NEHH33M160DD
  • NEHH22M350EE vs NEHH330M160JB
  • NEHH22M350EE vs NEHH3.3M450CD
  • NEHH22M350EE vs NEHH3.3M350CB
  • NEHH22M350EE vs NEHH3.3M160BA
  • NEHH22M350EE vs NEHH22M450FE
  • NEHH22M350EE vs NEHH22M250ED
  • NEHH22M350EE vs NEHH22M160DD
  • NEHH22M350EE vs NEHH220M160HB
  • NEHH22M350EE vs NEHH2.2M450CC
  • NEHH22M350EE vs NEHH2.2M350CB
  • NEHH22M350EE vs NEHH2.2M250BB
  • NEHH22M350EE vs NEHH2.2M160BA
  • NEHH22M350EE vs NEHH10M450ED
  • NEHH22M350EE vs NEHH10M450-10
  • NEHH22M350EE vs NEHH10M350DD
  • NEHH22M350EE vs NEHH10M250CD
  • NEHH22M350EE vs NEHH10M160CC
  • NEHH22M350EE vs NEHH100M450JB
  • NEHH22M350EE vs NEHH100M350HB
  • NEHH22M350EE vs NEHH100M250GF
  • NEHH22M350EE vs NEHH100M160FE
  • NEHH22M350EE vs NEHH1.0M350BA
  • NEHH22M350EE vs NEHH1.0M160AA
  • NEHH22M350EE vs NEH68M63
  • NEHH22M350EE vs NEH68M6.3
  • NEHH22M350EE vs NEH68M50
  • NEHH22M350EE vs NEH68M35
  • NEHH22M350EE vs NEH68M10
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.