NEH.10M50AA
NEH.10M50AA
Active
Description:  CAP ALUM 0.1UF 20% 50V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH.10M50AA Datasheet
History Price: Active
In Stock: 12800
NEH.10M50AA Specification
Specification
Part No
NEH.10M50AA
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.236" Dia x 0.492" L (6.00mm x 12.50mm)
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Axial, Can
NEH.10M50AA PDF Datasheet
NEH.10M50AA Related Parts
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEH1.0M50-10
NEH1.0M50-10
NTE Electronics
CAP ALUM 1UF 20% 50V AXIAL
NEH.10M50AA Compare Parts
  • NEH.10M50AA vs NEHH47M350EG
  • NEH.10M50AA vs NEHH47M250FE
  • NEH.10M50AA vs NEHH47M160ED
  • NEH.10M50AA vs NEHH470M160HJ
  • NEH.10M50AA vs NEHH4.7M450DD
  • NEH.10M50AA vs NEHH4.7M350CC
  • NEH.10M50AA vs NEHH4.7M250CB
  • NEH.10M50AA vs NEHH4.7M160BB
  • NEH.10M50AA vs NEHH33M450FG
  • NEH.10M50AA vs NEHH33M350FE
  • NEH.10M50AA vs NEHH33M250EE
  • NEH.10M50AA vs NEHH33M160DD
  • NEH.10M50AA vs NEHH330M160JB
  • NEH.10M50AA vs NEHH3.3M450CD
  • NEH.10M50AA vs NEHH3.3M350CB
  • NEH.10M50AA vs NEHH3.3M160BA
  • NEH.10M50AA vs NEHH22M450FE
  • NEH.10M50AA vs NEHH22M350EE
  • NEH.10M50AA vs NEHH22M250ED
  • NEH.10M50AA vs NEHH22M160DD
  • NEH.10M50AA vs NEHH220M160HB
  • NEH.10M50AA vs NEHH2.2M450CC
  • NEH.10M50AA vs NEHH2.2M350CB
  • NEH.10M50AA vs NEHH2.2M250BB
  • NEH.10M50AA vs NEHH2.2M160BA
  • NEH.10M50AA vs NEHH10M450ED
  • NEH.10M50AA vs NEHH10M450-10
  • NEH.10M50AA vs NEHH10M350DD
  • NEH.10M50AA vs NEHH10M250CD
  • NEH.10M50AA vs NEHH10M160CC
  • NEH.10M50AA vs NEHH100M450JB
  • NEH.10M50AA vs NEHH100M350HB
  • NEH.10M50AA vs NEHH100M250GF
  • NEH.10M50AA vs NEHH100M160FE
  • NEH.10M50AA vs NEHH1.0M350BA
  • NEH.10M50AA vs NEHH1.0M160AA
  • NEH.10M50AA vs NEH68M63
  • NEH.10M50AA vs NEH68M6.3
  • NEH.10M50AA vs NEH68M50
  • NEH.10M50AA vs NEH68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.