☰
NEHH2.2M250BB
NEHH2.2M250BB
Active
Description:  CAP ALUM 2.2UF 20% 250V AXIAL
Manufacturer:  NTE Electronics
History Price: $0.88
In Stock: 41765
NEHH2.2M250BB Specification
Specification
Part No
NEHH2.2M250BB
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEHH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
-
Lead Spacing
0.315" Dia (8.00mm)
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Axial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEHH2.2M250BB PDF Datasheet
NEHH2.2M250BB Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEHH2.2M250BB Compare Parts
  • NEHH2.2M250BB vs NEHH47M350EG
  • NEHH2.2M250BB vs NEHH47M250FE
  • NEHH2.2M250BB vs NEHH47M160ED
  • NEHH2.2M250BB vs NEHH470M160HJ
  • NEHH2.2M250BB vs NEHH4.7M450DD
  • NEHH2.2M250BB vs NEHH4.7M350CC
  • NEHH2.2M250BB vs NEHH4.7M250CB
  • NEHH2.2M250BB vs NEHH4.7M160BB
  • NEHH2.2M250BB vs NEHH33M450FG
  • NEHH2.2M250BB vs NEHH33M350FE
  • NEHH2.2M250BB vs NEHH33M250EE
  • NEHH2.2M250BB vs NEHH33M160DD
  • NEHH2.2M250BB vs NEHH330M160JB
  • NEHH2.2M250BB vs NEHH3.3M450CD
  • NEHH2.2M250BB vs NEHH3.3M350CB
  • NEHH2.2M250BB vs NEHH3.3M160BA
  • NEHH2.2M250BB vs NEHH22M450FE
  • NEHH2.2M250BB vs NEHH22M350EE
  • NEHH2.2M250BB vs NEHH22M250ED
  • NEHH2.2M250BB vs NEHH22M160DD
  • NEHH2.2M250BB vs NEHH220M160HB
  • NEHH2.2M250BB vs NEHH2.2M450CC
  • NEHH2.2M250BB vs NEHH2.2M350CB
  • NEHH2.2M250BB vs NEHH2.2M160BA
  • NEHH2.2M250BB vs NEHH10M450ED
  • NEHH2.2M250BB vs NEHH10M450-10
  • NEHH2.2M250BB vs NEHH10M350DD
  • NEHH2.2M250BB vs NEHH10M250CD
  • NEHH2.2M250BB vs NEHH10M160CC
  • NEHH2.2M250BB vs NEHH100M450JB
  • NEHH2.2M250BB vs NEHH100M350HB
  • NEHH2.2M250BB vs NEHH100M250GF
  • NEHH2.2M250BB vs NEHH100M160FE
  • NEHH2.2M250BB vs NEHH1.0M350BA
  • NEHH2.2M250BB vs NEHH1.0M160AA
  • NEHH2.2M250BB vs NEH68M63
  • NEHH2.2M250BB vs NEH68M6.3
  • NEHH2.2M250BB vs NEH68M50
  • NEHH2.2M250BB vs NEH68M35
  • NEHH2.2M250BB vs NEH68M10
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!