☰
NEH680M10DC
NEH680M10DC
Active
Description:  CAP ALUM 680UF 20% 10V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH680M10DC Datasheet
History Price: $0.81
In Stock: 49170
NEH680M10DC Specification
Specification
Part No
NEH680M10DC
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
-
Lead Spacing
0.394" Dia x 0.669" L (10.00mm x 17.00mm)
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Axial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEH680M10DC PDF Datasheet
NEH680M10DC Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEH680M10DC Compare Parts
  • NEH680M10DC vs NEHH47M350EG
  • NEH680M10DC vs NEHH47M250FE
  • NEH680M10DC vs NEHH47M160ED
  • NEH680M10DC vs NEHH470M160HJ
  • NEH680M10DC vs NEHH4.7M450DD
  • NEH680M10DC vs NEHH4.7M350CC
  • NEH680M10DC vs NEHH4.7M250CB
  • NEH680M10DC vs NEHH4.7M160BB
  • NEH680M10DC vs NEHH33M450FG
  • NEH680M10DC vs NEHH33M350FE
  • NEH680M10DC vs NEHH33M250EE
  • NEH680M10DC vs NEHH33M160DD
  • NEH680M10DC vs NEHH330M160JB
  • NEH680M10DC vs NEHH3.3M450CD
  • NEH680M10DC vs NEHH3.3M350CB
  • NEH680M10DC vs NEHH3.3M160BA
  • NEH680M10DC vs NEHH22M450FE
  • NEH680M10DC vs NEHH22M350EE
  • NEH680M10DC vs NEHH22M250ED
  • NEH680M10DC vs NEHH22M160DD
  • NEH680M10DC vs NEHH220M160HB
  • NEH680M10DC vs NEHH2.2M450CC
  • NEH680M10DC vs NEHH2.2M350CB
  • NEH680M10DC vs NEHH2.2M250BB
  • NEH680M10DC vs NEHH2.2M160BA
  • NEH680M10DC vs NEHH10M450ED
  • NEH680M10DC vs NEHH10M450-10
  • NEH680M10DC vs NEHH10M350DD
  • NEH680M10DC vs NEHH10M250CD
  • NEH680M10DC vs NEHH10M160CC
  • NEH680M10DC vs NEHH100M450JB
  • NEH680M10DC vs NEHH100M350HB
  • NEH680M10DC vs NEHH100M250GF
  • NEH680M10DC vs NEHH100M160FE
  • NEH680M10DC vs NEHH1.0M350BA
  • NEH680M10DC vs NEHH1.0M160AA
  • NEH680M10DC vs NEH68M63
  • NEH680M10DC vs NEH68M6.3
  • NEH680M10DC vs NEH68M50
  • NEH680M10DC vs NEH68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!