☰
NEH47M100DC
NEH47M100DC
Active
Description:  CAP ALUM 47UF 20% 100V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH47M100DC Datasheet
History Price: $1.13
In Stock: 12695
NEH47M100DC Specification
Specification
Part No
NEH47M100DC
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
100 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
-
Lead Spacing
0.394" Dia x 0.787" L (10.00mm x 20.00mm)
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Axial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEH47M100DC PDF Datasheet
NEH47M100DC Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEH47M100DC Compare Parts
  • NEH47M100DC vs NEHH47M350EG
  • NEH47M100DC vs NEHH47M250FE
  • NEH47M100DC vs NEHH47M160ED
  • NEH47M100DC vs NEHH470M160HJ
  • NEH47M100DC vs NEHH4.7M450DD
  • NEH47M100DC vs NEHH4.7M350CC
  • NEH47M100DC vs NEHH4.7M250CB
  • NEH47M100DC vs NEHH4.7M160BB
  • NEH47M100DC vs NEHH33M450FG
  • NEH47M100DC vs NEHH33M350FE
  • NEH47M100DC vs NEHH33M250EE
  • NEH47M100DC vs NEHH33M160DD
  • NEH47M100DC vs NEHH330M160JB
  • NEH47M100DC vs NEHH3.3M450CD
  • NEH47M100DC vs NEHH3.3M350CB
  • NEH47M100DC vs NEHH3.3M160BA
  • NEH47M100DC vs NEHH22M450FE
  • NEH47M100DC vs NEHH22M350EE
  • NEH47M100DC vs NEHH22M250ED
  • NEH47M100DC vs NEHH22M160DD
  • NEH47M100DC vs NEHH220M160HB
  • NEH47M100DC vs NEHH2.2M450CC
  • NEH47M100DC vs NEHH2.2M350CB
  • NEH47M100DC vs NEHH2.2M250BB
  • NEH47M100DC vs NEHH2.2M160BA
  • NEH47M100DC vs NEHH10M450ED
  • NEH47M100DC vs NEHH10M450-10
  • NEH47M100DC vs NEHH10M350DD
  • NEH47M100DC vs NEHH10M250CD
  • NEH47M100DC vs NEHH10M160CC
  • NEH47M100DC vs NEHH100M450JB
  • NEH47M100DC vs NEHH100M350HB
  • NEH47M100DC vs NEHH100M250GF
  • NEH47M100DC vs NEHH100M160FE
  • NEH47M100DC vs NEHH1.0M350BA
  • NEH47M100DC vs NEHH1.0M160AA
  • NEH47M100DC vs NEH68M63
  • NEH47M100DC vs NEH68M6.3
  • NEH47M100DC vs NEH68M50
  • NEH47M100DC vs NEH68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!