NEH330M63EE
NEH330M63EE
Active
Description:  CAP ALUM 330UF 20% 63V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH330M63EE Datasheet
History Price: $1.69
In Stock: 42900
NEH330M63EE Specification
Specification
Part No
NEH330M63EE
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
-
Lead Spacing
0.512" Dia x 1.043" L (13.00mm x 26.50mm)
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Axial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEH330M63EE PDF Datasheet
NEH330M63EE Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEH330M63EE Compare Parts
  • NEH330M63EE vs NEHH47M350EG
  • NEH330M63EE vs NEHH47M250FE
  • NEH330M63EE vs NEHH47M160ED
  • NEH330M63EE vs NEHH470M160HJ
  • NEH330M63EE vs NEHH4.7M450DD
  • NEH330M63EE vs NEHH4.7M350CC
  • NEH330M63EE vs NEHH4.7M250CB
  • NEH330M63EE vs NEHH4.7M160BB
  • NEH330M63EE vs NEHH33M450FG
  • NEH330M63EE vs NEHH33M350FE
  • NEH330M63EE vs NEHH33M250EE
  • NEH330M63EE vs NEHH33M160DD
  • NEH330M63EE vs NEHH330M160JB
  • NEH330M63EE vs NEHH3.3M450CD
  • NEH330M63EE vs NEHH3.3M350CB
  • NEH330M63EE vs NEHH3.3M160BA
  • NEH330M63EE vs NEHH22M450FE
  • NEH330M63EE vs NEHH22M350EE
  • NEH330M63EE vs NEHH22M250ED
  • NEH330M63EE vs NEHH22M160DD
  • NEH330M63EE vs NEHH220M160HB
  • NEH330M63EE vs NEHH2.2M450CC
  • NEH330M63EE vs NEHH2.2M350CB
  • NEH330M63EE vs NEHH2.2M250BB
  • NEH330M63EE vs NEHH2.2M160BA
  • NEH330M63EE vs NEHH10M450ED
  • NEH330M63EE vs NEHH10M450-10
  • NEH330M63EE vs NEHH10M350DD
  • NEH330M63EE vs NEHH10M250CD
  • NEH330M63EE vs NEHH10M160CC
  • NEH330M63EE vs NEHH100M450JB
  • NEH330M63EE vs NEHH100M350HB
  • NEH330M63EE vs NEHH100M250GF
  • NEH330M63EE vs NEHH100M160FE
  • NEH330M63EE vs NEHH1.0M350BA
  • NEH330M63EE vs NEHH1.0M160AA
  • NEH330M63EE vs NEH68M63
  • NEH330M63EE vs NEH68M6.3
  • NEH330M63EE vs NEH68M50
  • NEH330M63EE vs NEH68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.