☰
NEH2.2M50AA
NEH2.2M50AA
Active
Description:  CAP ALUM 2.2UF 20% 50V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH2.2M50AA Datasheet
History Price: $0.36
In Stock: 3520
NEH2.2M50AA Specification
Specification
Part No
NEH2.2M50AA
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.198" Dia x 0.492" L (5.00mm x 12.50mm)
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Axial, Can
NEH2.2M50AA PDF Datasheet
NEH2.2M50AA Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEH2.2M50AA Compare Parts
  • NEH2.2M50AA vs NEHH47M350EG
  • NEH2.2M50AA vs NEHH47M250FE
  • NEH2.2M50AA vs NEHH47M160ED
  • NEH2.2M50AA vs NEHH470M160HJ
  • NEH2.2M50AA vs NEHH4.7M450DD
  • NEH2.2M50AA vs NEHH4.7M350CC
  • NEH2.2M50AA vs NEHH4.7M250CB
  • NEH2.2M50AA vs NEHH4.7M160BB
  • NEH2.2M50AA vs NEHH33M450FG
  • NEH2.2M50AA vs NEHH33M350FE
  • NEH2.2M50AA vs NEHH33M250EE
  • NEH2.2M50AA vs NEHH33M160DD
  • NEH2.2M50AA vs NEHH330M160JB
  • NEH2.2M50AA vs NEHH3.3M450CD
  • NEH2.2M50AA vs NEHH3.3M350CB
  • NEH2.2M50AA vs NEHH3.3M160BA
  • NEH2.2M50AA vs NEHH22M450FE
  • NEH2.2M50AA vs NEHH22M350EE
  • NEH2.2M50AA vs NEHH22M250ED
  • NEH2.2M50AA vs NEHH22M160DD
  • NEH2.2M50AA vs NEHH220M160HB
  • NEH2.2M50AA vs NEHH2.2M450CC
  • NEH2.2M50AA vs NEHH2.2M350CB
  • NEH2.2M50AA vs NEHH2.2M250BB
  • NEH2.2M50AA vs NEHH2.2M160BA
  • NEH2.2M50AA vs NEHH10M450ED
  • NEH2.2M50AA vs NEHH10M450-10
  • NEH2.2M50AA vs NEHH10M350DD
  • NEH2.2M50AA vs NEHH10M250CD
  • NEH2.2M50AA vs NEHH10M160CC
  • NEH2.2M50AA vs NEHH100M450JB
  • NEH2.2M50AA vs NEHH100M350HB
  • NEH2.2M50AA vs NEHH100M250GF
  • NEH2.2M50AA vs NEHH100M160FE
  • NEH2.2M50AA vs NEHH1.0M350BA
  • NEH2.2M50AA vs NEHH1.0M160AA
  • NEH2.2M50AA vs NEH68M63
  • NEH2.2M50AA vs NEH68M6.3
  • NEH2.2M50AA vs NEH68M50
  • NEH2.2M50AA vs NEH68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!