☰
NEH15M63
NEH15M63
Active
Description:  CAP ALUM 15UF 20% 63V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH15M63 Datasheet
History Price: $0.66
In Stock: 41030
NEH15M63 Specification
Specification
Part No
NEH15M63
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia x 0.512" L (6.30mm x 13.00mm)
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Axial, Can
NEH15M63 PDF Datasheet
NEH15M63 Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEH15M63 Compare Parts
  • NEH15M63 vs NEHH47M350EG
  • NEH15M63 vs NEHH47M250FE
  • NEH15M63 vs NEHH47M160ED
  • NEH15M63 vs NEHH470M160HJ
  • NEH15M63 vs NEHH4.7M450DD
  • NEH15M63 vs NEHH4.7M350CC
  • NEH15M63 vs NEHH4.7M250CB
  • NEH15M63 vs NEHH4.7M160BB
  • NEH15M63 vs NEHH33M450FG
  • NEH15M63 vs NEHH33M350FE
  • NEH15M63 vs NEHH33M250EE
  • NEH15M63 vs NEHH33M160DD
  • NEH15M63 vs NEHH330M160JB
  • NEH15M63 vs NEHH3.3M450CD
  • NEH15M63 vs NEHH3.3M350CB
  • NEH15M63 vs NEHH3.3M160BA
  • NEH15M63 vs NEHH22M450FE
  • NEH15M63 vs NEHH22M350EE
  • NEH15M63 vs NEHH22M250ED
  • NEH15M63 vs NEHH22M160DD
  • NEH15M63 vs NEHH220M160HB
  • NEH15M63 vs NEHH2.2M450CC
  • NEH15M63 vs NEHH2.2M350CB
  • NEH15M63 vs NEHH2.2M250BB
  • NEH15M63 vs NEHH2.2M160BA
  • NEH15M63 vs NEHH10M450ED
  • NEH15M63 vs NEHH10M450-10
  • NEH15M63 vs NEHH10M350DD
  • NEH15M63 vs NEHH10M250CD
  • NEH15M63 vs NEHH10M160CC
  • NEH15M63 vs NEHH100M450JB
  • NEH15M63 vs NEHH100M350HB
  • NEH15M63 vs NEHH100M250GF
  • NEH15M63 vs NEHH100M160FE
  • NEH15M63 vs NEHH1.0M350BA
  • NEH15M63 vs NEHH1.0M160AA
  • NEH15M63 vs NEH68M63
  • NEH15M63 vs NEH68M6.3
  • NEH15M63 vs NEH68M50
  • NEH15M63 vs NEH68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!