☰
89368
89368
Active
Description:  CAP CER 0.068UF 50V Y5V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   89368 Datasheet
History Price: $0.22
In Stock: 40155
89368 Specification
Specification
Part No
89368
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
89000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.068 µF
Tolerance
-20%, +80%
Voltage - Rated
50V
Temperature Coefficient
Y5V (F)
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.482" Dia (12.25mm)
Height - Seated (Max)
0.522" (13.25mm)
Thickness (Max)
-
Lead Spacing
0.295" (7.50mm)
Lead Style
Straight
89368 PDF Datasheet
89368 Related Parts
89310
89310
NTE Electronics
CAP CER 10000PF 50V YSP RADIAL
89312
89312
NTE Electronics
CAP CER 0.012UF 50V Y5R RADIAL
89315
89315
NTE Electronics
CAP CER 0.015UF 50V Y5R RADIAL
89322
89322
NTE Electronics
CAP CER 0.022UF 50V Y5V RADIAL
89333
89333
NTE Electronics
CAP CER 0.033UF 50V Y5V RADIAL
89350
89350
NTE Electronics
CAP CER 0.05UF 50V Y5V RADIAL
89368 Compare Parts
  • 89368 vs 89333
  • 89368 vs 89322
  • 89368 vs 89315
  • 89368 vs 89312
  • 89368 vs 89310
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you