☰
89310
89310
Active
Description:  CAP CER 10000PF 50V YSP RADIAL
Manufacturer:  NTE Electronics
Datasheet:   89310 Datasheet
History Price: $0.15
In Stock: 42885
89310 Specification
Specification
Part No
89310
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
89000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 pF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
YSP
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.492" Dia (12.50mm)
Height - Seated (Max)
0.532" (13.50mm)
Thickness (Max)
-
Lead Spacing
0.201" (5.10mm)
Lead Style
Straight
89310 PDF Datasheet
89310 Related Parts
89312
89312
NTE Electronics
CAP CER 0.012UF 50V Y5R RADIAL
89315
89315
NTE Electronics
CAP CER 0.015UF 50V Y5R RADIAL
89322
89322
NTE Electronics
CAP CER 0.022UF 50V Y5V RADIAL
89333
89333
NTE Electronics
CAP CER 0.033UF 50V Y5V RADIAL
89350
89350
NTE Electronics
CAP CER 0.05UF 50V Y5V RADIAL
89368
89368
NTE Electronics
CAP CER 0.068UF 50V Y5V RADIAL
89310 Compare Parts
  • 89310 vs 89350
  • 89310 vs 89333
  • 89310 vs 89322
  • 89310 vs 89315
  • 89310 vs 89312
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you