HT50V220M5X11
HT50V220M5X11
Active
Description:  CAP ALUM 22UF 20% 50V RADIAL TH
Manufacturer:  Meritek
History Price: Active
In Stock: 23200
HT50V220M5X11 Specification
Specification
Part No
HT50V220M5X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Meritek
Series
HT
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.079" (2.00mm)
Size / Dimension
0.197" Dia (5.00mm)
Height - Seated (Max)
0.492" (12.50mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
HT50V220M5X11 PDF Datasheet
HT50V220M5X11 Related Parts
HT50V100M5X11
HT50V100M5X11
Meritek
CAP ALUM 10UF 20% 50V RADIAL TH
HT50V100MTA-5
HT50V100MTA-5
Meritek
CAP ALUM 10UF 20% 50V RADIAL TH
HT50V100MTR-2.5
HT50V100MTR-2.5
Meritek
CAP ALUM 10UF 20% 50V RADIAL TH
HT50V101M8X11
HT50V101M8X11
Meritek
CAP ALUM 100UF 20% 50V RADIAL TH
HT50V101MTA-3.5
HT50V101MTA-3.5
Meritek
CAP ALUM 100UF 20% 50V RADIAL TH
HT50V102M13X25
HT50V102M13X25
Meritek
CAP ALUM 1000UF 20% 50V RAD TH
HT50V102M16X26
HT50V102M16X26
Meritek
CAP ALUM 1000UF 20% 50V RAD TH
HT50V1R0M5X11
HT50V1R0M5X11
Meritek
CAP ALUM 1UF 20% 50V RADIAL TH
HT50V220MTA-2.5
HT50V220MTA-2.5
Meritek
CAP ALUM 22UF 20% 50V RADIAL TH
HT50V220MTA-UT
HT50V220MTA-UT
Meritek
CAP ALUM 22UF 20% 50V RADIAL TH
HT50V221M10X16
HT50V221M10X16
Meritek
CAP ALUM 220UF 20% 50V RADIAL TH
HT50V222M
HT50V222M
Meritek
CAP ALUM 2200UF 20% 50V RAD TH
HT50V220M5X11 Compare Parts
  • HT50V220M5X11 vs HT50V4R7MTR-2.5
  • HT50V220M5X11 vs HT50V4R7MTA-5
  • HT50V220M5X11 vs HT50V4R7MTA-2.5
  • HT50V220M5X11 vs HT50V4R7M5X11
  • HT50V220M5X11 vs HT50V471M13X21
  • HT50V220M5X11 vs HT50V471M10X20
  • HT50V220M5X11 vs HT50V470MTA-2.5
  • HT50V220M5X11 vs HT50V470M6X11
  • HT50V220M5X11 vs HT50V331M10X20
  • HT50V220M5X11 vs HT50V330M6X11
  • HT50V220M5X11 vs HT50V2R2MTR-2.5
  • HT50V220M5X11 vs HT50V2R2MTA-2.5
  • HT50V220M5X11 vs HT50V2R2M5X11
  • HT50V220M5X11 vs HT50V222M
  • HT50V220M5X11 vs HT50V221M10X16
  • HT50V220M5X11 vs HT50V220MTA-UT
  • HT50V220M5X11 vs HT50V220MTA-2.5
  • HT50V220M5X11 vs HT50V1R0M5X11
  • HT50V220M5X11 vs HT50V102M16X26
  • HT50V220M5X11 vs HT50V102M13X25
  • HT50V220M5X11 vs HT50V101MTA-3.5
  • HT50V220M5X11 vs HT50V101M8X11
  • HT50V220M5X11 vs HT50V100MTR-2.5
  • HT50V220M5X11 vs HT50V100MTA-5
  • HT50V220M5X11 vs HT50V100M5X11
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé